EN
  • EN
  • DE

BQ2954PN

Part No BQ2954PN
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LITH-ION FAST CHARGER 16-DIP / Switching Battery Charger Li-Ion/Li-Pol 2000mA 16-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Battery Chemistry Lithium-Ion
Current - Charging Constant
Programmable Features Current
Voltage Supply MAX 5.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 770355-BQ2954PN
Popularity Medium
Supply and Demand Status Limited
Family Name bq2954
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ2954PN CAD Model

Description

The BQ2954PN is a sophisticated battery charge management device from the renowned electronics manufacturer Texas Instruments. This integrated circuit (IC) is designed to optimize the charging process for nickel-cadmium (NiCd) or nickel-metal hydride (NiMH) batteries, making it an essential component in portable electronic devices where efficient energy management is crucial.

Key Features

  • Intelligent Charging: The BQ2954PN employs an advanced charge algorithm that ensures batteries are charged quickly and safely, maximizing their lifespan and performance.
  • Voltage Regulation: This device includes precision voltage regulation to maintain optimal charging conditions, which is vital for the health and longevity of the battery cells.
  • Temperature Monitoring: With built-in temperature monitoring, the BQ2954PN can adjust the charge rate in response to the battery's temperature, preventing overheating and potential damage.
  • Charge Termination: To prevent overcharging, the IC incorporates automatic charge termination based on voltage, temperature, and time, ensuring the battery is not subjected to stress beyond its capacity.
  • Status Indication: The IC provides status indication outputs that can be used to display charge progress or error conditions, allowing for user-friendly interfaces.

Applications

The BQ2954PN is versatile and can be used in a wide range of applications, including:

  • Portable power tools
  • Handheld devices
  • Medical equipment
  • Backup power supplies
  • Consumer electronics

Technical Specifications

With a supply voltage range that accommodates various battery configurations, the BQ2954PN is flexible for different design needs. Its operational temperature range ensures reliability across different environments. The package type is a PDIP, which is well-suited for through-hole mounting techniques, making it easy to integrate into a variety of circuit boards.

Conclusion

Overall, the BQ2954PN from Texas Instruments represents a reliable and efficient solution for battery charge management in a multitude of electronic devices. Its advanced features and robust design make it an excellent choice for designers looking to enhance the performance and safety of their battery-powered products.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess