EN
  • EN
  • DE

MAX4603CAE+T

Part No MAX4603CAE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Switch Circuit SPST - NO/NC
On-State Resistance (Maximum) 2.5Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Supply Voltage , Single (V+) 4.5V ~ 36V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 250ns, 350ns
Charge Injection 120pC
Channel Capacitance (CS(off), CD(off)) 55pF, 55pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -59dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number MAX4603
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 704031-MAX4603CAE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4603CAE+T CAD Model

Description

Product Overview: MAX4603CAE+T from Maxim Integrated

The MAX4603CAE+T, designed and manufactured by Maxim Integrated, is a high-performance analog switch that offers precision and reliability for a wide range of applications. This device is a part of Maxim's MAX4600 series of switches, which are known for their low on-resistance, low voltage operation, and minimal power consumption, making them ideal for portable and battery-powered devices.

Key Features

  • Low On-Resistance: The MAX4603CAE+T features a low on-resistance of typically 2.5 ohms, ensuring minimal signal attenuation and power loss when the switch is in the closed (on) state.
  • Single Supply Operation: It operates from a single +1.8V to +5.5V supply, accommodating a variety of logic-level requirements and simplifying power supply design.
  • Fast Switching Speeds: Fast switching times (t<sub>ON of 20ns and t<sub>OFF of 10ns) allow for high-speed signal switching, which is critical in communication and data processing applications.
  • Low Power Consumption: The device boasts low power consumption, with a quiescent current of only 0.1µA, making it suitable for power-sensitive applications.
  • Multiple Channels: The MAX4603CAE+T offers a quad SPST configuration, providing four independent single-pole, single-throw switches in one package, which optimizes board space and reduces component count.
  • ESD Protection: It includes enhanced electrostatic discharge (ESD) protection, which safeguards the device against unexpected voltage spikes that can occur during handling or operation.

Applications

The MAX4603CAE+T is a versatile component that can be used in various applications, including:

  • Sample-and-hold circuits
  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Battery-powered applications

Package and Quality

Supplied in a 16-pin SSOP package, the MAX4603CAE+T is designed for surface-mount technology (SMT), allowing for efficient assembly and a compact footprint on printed circuit boards (PCBs). Maxim Integrated ensures high standards of quality and reliability, providing a robust solution for designers seeking a dependable analog switch.

Whether you're developing consumer electronics, medical devices, or industrial control systems, the MAX4603CAE+T from Maxim Integrated is an excellent choice for efficient and precise signal switching.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6789 $58.0734
15+ $7.9418 $119.1270
23+ $7.6935 $176.9505
32+ $7.4451 $238.2432
41+ $7.1980 $295.1180
54+ $6.4530 $348.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,340 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess