EN
  • EN
  • DE

BQ27531YZFT-G1

Part No BQ27531YZFT-G1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LIION 15DSBGA / Battery Battery Monitor IC Lithium Ion 15-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 15-UFBGA, DSBGA
Supplier Device Package 15-DSBGA
Base Product Number BQ27531
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571572-BQ27531YZFT-G1
Ultra Librarian 3D Model Ultra Librarian BQ27531YZFT-G1 CAD Model

Description

Introducing the BQ27531YZFT-G1 Battery Fuel Gauge

The BQ27531YZFT-G1 from Texas Instruments is a cutting-edge battery management device that provides real-time fuel gauging for single-cell Li-Ion batteries. This advanced solution is designed to help users maintain optimal performance and extend the battery life of their portable devices. It's a perfect fit for a wide range of applications, including smartphones, tablets, and other handheld devices that require precise battery monitoring.

Key Features

  • Impedance Track™ Technology: At the core of the BQ27531YZFT-G1 is TI's patented Impedance Track™ algorithm. This technology enables the device to provide highly accurate state-of-charge (SOC) readings, which reflect the battery's energy content with minimal error under a wide range of operating conditions.
  • Integration: The device integrates a voltage measurement system, temperature measurement, and a serial interface for communication with the host system. It simplifies the design process by reducing the need for additional components and ensuring easy integration into the end application.
  • Power Saving: With a focus on efficiency, the BQ27531YZFT-G1 offers a low quiescent current, which helps to minimize the energy consumed by the battery monitoring system, thereby preserving the battery's charge when the device is in standby mode.
  • Configurability: The battery fuel gauge is highly configurable, allowing designers to tailor its performance to the specific needs of their application. This includes adjustable settings for charge and discharge efficiencies, temperature coefficients, and more.
  • Communication: It supports I2C communication, enabling seamless data transfer between the fuel gauge and the host processor. This allows for real-time battery monitoring and management.
  • Compact Form Factor: The BQ27531YZFT-G1 comes in a small footprint 15-pin YZFT package, making it suitable for space-constrained applications.

Applications

The versatility of the BQ27531YZFT-G1 makes it an ideal choice for a variety of portable electronics that demand accurate fuel gauging. It is particularly beneficial in applications where long battery life is crucial, such as medical devices, wireless sensors, and IoT devices.

With the BQ27531YZFT-G1, Texas Instruments continues to lead the way in power management technology. By providing advanced features in a compact package, this battery fuel gauge helps designers create more reliable and user-friendly portable devices.

For more information and to view detailed technical specifications, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8118 $54.3540
70+ $1.4866 $104.0620
105+ $1.4402 $151.2210
145+ $1.3937 $202.0865
190+ $1.3473 $255.9870
250+ $1.2079 $301.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess