EN
  • EN
  • DE

BQ25970YFFR

Part No BQ25970YFFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULT-CHEM 1CL 56DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Charger IC Multi-Chemistry
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-UFBGA, DSBGA
Family Name BQ25970
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number BQ25970YFFR-ND, 296-49559-6, 296-49559-2, 296-49559-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913447-BQ25970YFFR
Ultra Librarian 3D Model Ultra Librarian BQ25970YFFR CAD Model

Description

Introducing the BQ25970YFFR Battery Charger IC from Texas Instruments

Experience the cutting-edge of battery charging technology with the BQ25970YFFR, a highly integrated device from the renowned semiconductor manufacturer, Texas Instruments (TI). This innovative chip is designed to cater to the growing demands of modern portable electronics, offering a compact and efficient solution for fast battery charging applications.

The BQ25970YFFR is a member of TI's NexFET™ power management portfolio, which is known for its high efficiency and power density. This integrated circuit is specifically crafted to facilitate faster and safer charging of single-cell lithium-ion or lithium-polymer batteries. Its sophisticated design is ideal for a wide range of products, including smartphones, tablets, power banks, and other portable devices that require efficient power management.

One of the key features of the BQ25970YFFR is its support for the USB Power Delivery (USB PD) specification, which allows for higher power delivery over USB connections, making it highly suitable for the latest devices. The chip also incorporates a multi-mode charge pump controller, enabling it to deliver efficient, fast charging by stepping down the input voltage with a 4:1 or 2:1 conversion ratio.

With its advanced Maximum Power Point Tracking (MPPT) technology, the BQ25970YFFR ensures optimal power delivery from sources such as solar panels or other variable-output power supplies. This feature is particularly useful for outdoor and eco-friendly applications, where harnessing renewable energy is of paramount importance.

Safety is a priority for Texas Instruments, and the BQ25970YFFR includes a comprehensive suite of protection features. These include input over-voltage protection, battery over-voltage protection, thermal regulation, and a host of other safety measures to safeguard both the device and the battery during the charging process.

For developers and designers, the BQ25970YFFR offers flexibility and ease of integration. Its compact WQFN package ensures a small footprint on the PCB, making it an ideal choice for space-constrained applications. Additionally, TI provides extensive technical support, including datasheets, reference designs, and evaluation modules to expedite the design-in process.

In summary, the BQ25970YFFR from Texas Instruments is a state-of-the-art battery charging solution that combines speed, efficiency, and safety, making it an excellent choice for powering the next generation of portable electronic devices.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6919 $50.7570
75+ $1.3882 $104.1150
115+ $1.3448 $154.6520
155+ $1.3015 $201.7325
200+ $1.2581 $251.6200
270+ $1.1279 $304.5330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess