EN
  • EN
  • DE
  • IT

BQ25898YFFR

Part No BQ25898YFFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description I2C Controlled Single Cell 4-A Fast Charger
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MaxCharge
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Temperature
Charge Current - Max 4A
Voltage Supply MAX 14V
Interface I2C, USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 42-UFBGA, DSBGA
Manufacturer Package 42-DSBGA
Win Source Part Number 1154232-BQ25898YFFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Family Name BQ25898
Introduction Date March 30, 2016
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ25898YFFR CAD Model

Description

Introducing the BQ25898YFFR from Texas Instruments

The BQ25898YFFR is a highly integrated battery charge management and system power path management device designed for single-cell Li-Ion and Li-polymer batteries in a wide range of power-intensive applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product is engineered to deliver efficient and safe charging operations for portable devices such as smartphones, tablets, and other USB-charged electronics.

This advanced charging solution comes in a compact, 30-pin DSBGA package, making it ideal for space-constrained applications. It supports high input voltage fast charging and communicates via an I2C serial interface, allowing for advanced control and monitoring of the charging process.

Key Features of the BQ25898YFFR:

  • High-Efficiency Charging: The device supports a wide range of input voltages and is capable of operating with up to 92% efficiency at 9V IN and up to 90% efficiency at 5V IN. This ensures fast charging times and minimal energy loss during the charging process.
  • Intelligent Power Path Management: The BQ25898YFFR provides instant-on operation even with a deeply discharged battery. It also supports autonomous battery supplement mode, reducing the reliance on the battery and extending its life.
  • Advanced Safety Features: Safety is a top priority, and this product includes multiple protection features, such as thermal regulation, input overvoltage protection, battery overvoltage protection, and safety timer protection, to ensure the charging process is secure for both the device and the user.
  • Flexible Configuration: The device allows for programmable charge parameters like charge current, input current limit, and charge voltage, providing design flexibility for various applications.
  • System Integration: The BQ25898YFFR is designed to seamlessly integrate with the system it powers, offering a discharge FET for full system power path management and a ship mode for reduced power consumption when the device is not in use.

Overall, the BQ25898YFFR from Texas Instruments is a sophisticated, feature-rich charging solution that ensures efficient and safe power management for portable devices. Its integration of advanced technologies in a compact form factor makes it a top choice for designers looking to enhance the user experience with faster and more reliable charging.

You May Also Be Interested in

Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2941 $50.4702
54+ $1.8824 $101.6496
83+ $1.8235 $151.3505
114+ $1.7647 $201.1758
147+ $1.7059 $250.7673
197+ $1.5294 $301.2918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess