EN
  • EN
  • DE

BQ25898DYFFT

Part No BQ25898DYFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description I2C Controlled Single Cell 4-A Fast Charger
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MaxCharge
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Temperature
Charge Current - Max 4A
Voltage Supply MAX 14V
Interface I2C, USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 42-UFBGA, DSBGA
Manufacturer Package 42-DSBGA
Win Source Part Number 1154231-BQ25898DYFFT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ25898D
Introduction Date March 30, 2016
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ25898DYFFT CAD Model

Description

The BQ25898DYFFT from Texas Instruments is a highly integrated battery charge management and system power path management device designed for single-cell Li-Ion and Li-polymer batteries in a wide range of power-hungry, portable applications. This sophisticated chip is housed in a compact YFF (DSBGA) package, making it an ideal solution for space-constrained gadgets.

The device features a flexible and efficient I2C-controlled battery charging algorithm that can be tailored to the specific needs of any project. It supports high input voltage fast charging and is designed to work with a variety of energy sources, including USB and adapter inputs. The BQ25898DYFFT is engineered to provide a seamless and efficient charging experience, with a focus on extending battery life and maximizing operational time for the end-user's device.

One of the standout features of the BQ25898DYFFT is its support for a wide range of input voltages, accommodating the needs of various applications. With a maximum charge current of up to 5A, it is capable of handling high power requirements, ensuring that devices can be charged quickly and efficiently. Additionally, the chip includes various safety features such as over-voltage, over-current, short-circuit, and thermal protection, which contribute to the safe and reliable operation of the end-user's device.

The BQ25898DYFFT also boasts a range of power path management features, which allow the system to maintain operation even when the battery is completely depleted. This is particularly important for applications that cannot afford any downtime. Furthermore, the device's battery supplement mode ensures that the system is provided with a stable power supply even when the battery is unable to deliver the required current.

Overall, the Texas Instruments BQ25898DYFFT is a versatile, high-performance solution for modern portable electronics requiring advanced battery charging and power management. Its combination of efficiency, flexibility, and safety features makes it an excellent choice for designers looking to enhance the user experience through reliable and fast charging capabilities.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5031 $52.5465
35+ $2.8743 $100.6005
54+ $2.7845 $150.3630
75+ $2.6947 $202.1025
96+ $2.6049 $250.0704
129+ $2.3354 $301.2666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,699 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess