Product Overview: Texas Instruments BQ25611DRTWT
The BQ25611DRTWT from Texas Instruments is a highly efficient, single-cell, I2C-controlled battery charger designed for a range of portable devices. This advanced power management integrated circuit (IC) is engineered to deliver fast and safe charging experiences for lithium-ion and lithium-polymer batteries, making it an essential component for modern portable electronics.
Key Features
- Charge Efficiency: The device boasts a high charge efficiency with a low quiescent current, which helps to extend battery life and reduce energy consumption.
- Programmable Charging Parameters: Users can program various charging parameters such as charge current, voltage, and termination thresholds via the I2C interface, providing flexibility for different battery specifications and conditions.
- Battery Protection: The BQ25611DRTWT includes multiple protection features such as thermal regulation, input over-voltage protection, and battery temperature monitoring to ensure safe and reliable charging.
- Power Path Management: The chip supports power path management, allowing the system to be powered from the USB port while simultaneously charging the battery, ensuring uninterrupted operation of the device.
Applications
This versatile charging solution is suitable for a wide array of applications, including but not limited to smartphones, tablets, digital cameras, portable speakers, and other USB-powered gadgets. Its compact form factor and advanced features make it an ideal choice for space-constrained and power-sensitive applications.
Technical Specifications
- Input Voltage Range: 3.9 V to 13.5 V
- Charge Current: Up to 3 A
- Battery Voltage Regulation: Up to 4.65 V (programmable)
- Package: Small WSON package (3x2.5 mm)
The BQ25611DRTWT is a testament to Texas Instruments' commitment to providing innovative solutions for power management. With its advanced features and robust design, it stands as a top-tier choice for designers looking to enhance the charging capabilities of their portable devices.