EN
  • EN
  • DE

BQ25600DYFFT

Part No BQ25600DYFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 30DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Charger IC Lithium Ion/Polymer 30-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 30-UFBGA, DSBGA
Case / Package 30-DSBGA
Family Name BQ25600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46997-6, 296-46997-1, BQ25600DYFFT-ND, 296-46997-2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913437-BQ25600DYFFT
Ultra Librarian 3D Model Ultra Librarian BQ25600DYFFT CAD Model

Description

The BQ25600DYFFT is a highly integrated battery charge management and system power path management device designed by Texas Instruments for single-cell Li-Ion and Li-polymer batteries. This advanced chip is suitable for a wide range of portable applications, ensuring efficient and safe charging operations, as well as maintaining optimal power supply to the system.

Key Features

  • High-Efficiency Charging: The BQ25600DYFFT offers a high-efficiency, 1.5A switch-mode battery charge management that extends battery life and reduces heat dissipation during operation.
  • Power Path Management: The integrated power path management allows the system to be powered from the USB port while simultaneously charging the battery, ensuring uninterrupted operation of portable devices.
  • Flexible Input Voltage Range: This device supports a wide range of input voltages, accommodating various USB sources including standard USB, USB PD, and high voltage adapters.
  • Advanced Safety Features: It comes with a multitude of safety features, including thermal regulation, input over-voltage protection, battery over-voltage protection, and safety timer for enhanced protection of the charging system.
  • I2C Interface: The BQ25600DYFFT is equipped with an I2C interface for charge parameter configuration and operating status reporting, allowing for precise control and monitoring of the charging process.

Applications

The BQ25600DYFFT is designed for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Devices
  • Bluetooth Accessories
  • Other Portable Equipment Requiring Battery Charging

Technical Specifications

The device comes in a compact 30-bump, 2.76mm x 3.90mm, WQFN package, making it ideal for space-constrained applications. It operates over a -40°C to +85°C temperature range, ensuring reliability across various environmental conditions.

Conclusion

Overall, the BQ25600DYFFT from Texas Instruments represents a comprehensive solution for battery charging and power management, offering a blend of performance, efficiency, and safety for modern portable electronics. With its robust feature set and flexible application range, this device stands out as a superior choice for designers looking to optimize the user experience of their battery-powered products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9556 $51.4228
31+ $3.2457 $100.6167
48+ $3.1442 $150.9216
66+ $3.0428 $200.8248
85+ $2.9414 $250.0190
114+ $2.6371 $300.6294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,550 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess