EN
  • EN
  • DE

MAX631XCSA+T

Part No MAX631XCSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705178-MAX631XCSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX631XCSA+T CAD Model

Description

Maxim Integrated MAX631XCSA+T Voltage Supervisor IC

The MAX631XCSA+T is a highly reliable voltage supervisor integrated circuit (IC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact and efficient IC is engineered to monitor voltage levels within electronic systems, ensuring stable operation and providing a crucial safeguard against power supply fluctuations that could potentially cause system failures or data corruption.

Key Features:

  • Precision Voltage Monitoring: The MAX631XCSA+T is designed to precisely monitor voltage thresholds, providing a reliable reset signal to microprocessors (μPs), microcontrollers (MCUs), and other digital systems when a monitored voltage falls below a factory-set threshold.
  • Low Power Consumption: With its low power consumption design, this voltage supervisor is an excellent choice for battery-operated and portable devices, where power efficiency is of utmost importance.
  • Wide Operating Voltage Range: The device supports a broad operating voltage range, accommodating various application requirements and ensuring compatibility with a wide array of electronic components.
  • High Accuracy: The MAX631XCSA+T offers high threshold accuracy, which is essential for systems that require precise voltage monitoring to maintain operational integrity.
  • Manual Reset Input: A manual reset input provides the ability to trigger a system reset externally, offering additional control and diagnostic capabilities.

Applications:

The MAX631XCSA+T is versatile and can be used in a diverse range of applications, including but not limited to:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Industrial Equipment
  • Telecommunications Systems

Reliability and Packaging:

Maxim Integrated's commitment to quality ensures that the MAX631XCSA+T is a reliable component for critical applications. The device is available in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Additionally, it is offered in tape and reel packaging, denoted by the '+T' suffix, facilitating efficient assembly processes for high-volume production.

In summary, the MAX631XCSA+T from Maxim Integrated is an essential component for any design requiring accurate voltage monitoring and system reliability. Its precision, low power consumption, and versatile application range make it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess