EN
  • EN
  • DE

BQ25121YFPR

Part No BQ25121YFPR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 25DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charger IC Lithium Ion 25-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 25-XFBGA, DSBGA
Case / Package 25-DSBGA
Family Name BQ25121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864503-BQ25121YFPR
Ultra Librarian 3D Model Ultra Librarian BQ25121YFPR CAD Model

Description

Product Overview: BQ25121YFPR by Texas Instruments

The BQ25121YFPR is a highly integrated battery charge management IC that is part of Texas Instruments' extensive portfolio of power management solutions. Designed to cater to the needs of ultra-small, portable applications, this chip is a testament to TI's commitment to innovation and efficiency in the electronics space.

As a battery charger, the BQ25121YFPR offers a linear charging management solution that is ideal for single-cell lithium-ion and lithium-polymer batteries. Its compact form factor, encapsulated within a 2.00 mm x 2.00 mm, 9-ball wafer chip-scale package (WCSP), makes it perfect for space-constrained applications such as wearable technology, fitness bands, smart headphones, and other IoT devices.

The charging parameters of the BQ25121YFPR can be programmed via an I2C interface, providing unparalleled flexibility in controlling the charging process. This feature allows for the adjustment of the charge current, termination current, and pre-charge current, ensuring that the battery is charged efficiently and safely, thereby extending its lifespan.

Safety is a key concern when it comes to battery management, and the BQ25121YFPR addresses this by integrating multiple safety features. These include thermal regulation, input over-voltage protection, battery over-voltage protection, and a safety timer. Such safeguards help prevent damage to the battery and the device during abnormal conditions, giving designers and users peace of mind.

The device supports charge voltages up to 4.4V with a high accuracy of ±0.5%, which is crucial for maximizing battery capacity and life. Additionally, the BQ25121YFPR operates with a quiescent current as low as 700 nA, reducing power consumption when the device is in standby mode and thereby preserving battery life.

In summary, the BQ25121YFPR from Texas Instruments is a sophisticated, miniaturized battery charging solution that offers programmability, safety, and high accuracy, making it an excellent choice for designers looking to incorporate reliable power management into their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3055 $50.4075
400+ $0.2507 $100.2800
620+ $0.2429 $150.5980
855+ $0.2350 $200.9250
1,105+ $0.2272 $251.0560
1,475+ $0.2037 $300.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,314 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess