EN
  • EN
  • DE

BQ25100YFPR

Part No BQ25100YFPR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Li-Ion/Li-Pol 250mA 4.2V 6-Pin DSBGA T/R / BQ25100 SINGLE INPUT LINEAR CHAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 250mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.45V
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 6-DSBGA
Win Source Part Number 1023992-BQ25100YFPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BQ25100
Introduction Date August 22, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian BQ25100YFPR CAD Model

Description

The BQ25100YFPR is a cutting-edge battery charger IC developed by Texas Instruments, specifically designed for applications requiring highly efficient and space-constrained charging solutions. This advanced integrated circuit is an ideal choice for a wide range of portable devices, including wearables, smartwatches, fitness trackers, and wireless earbuds.

Key Features

  • High-Efficiency Charging: The BQ25100YFPR boasts a switch-mode charge management which ensures fast and efficient charging of lithium-ion or lithium-polymer batteries. This feature maximizes battery life and reduces heat generation during the charging process.
  • Compact Design: With its micro-sized package, the BQ25100YFPR is designed to fit into the smallest of devices, making it a perfect solution for space-constrained applications.
  • Integrated Power Path Management: This feature allows the system to be powered directly from the input source while simultaneously charging the battery, ensuring uninterrupted operation of the device even when the battery is low.
  • Programmable Charge Parameters: The device offers programmable charge rates and voltage thresholds, allowing designers to tailor the charging process to the specific needs of their application and the battery being used.
  • Protection Features: The BQ25100YFPR includes a suite of safety features such as thermal regulation, input over-voltage protection, and battery temperature monitoring to safeguard the battery and the device during the charging process.

Applications

The versatility and advanced features of the BQ25100YFPR make it suitable for a diverse array of portable electronic devices. Its ability to deliver power efficiently and safely makes it a top choice for designers looking to enhance the user experience by extending device runtimes and ensuring fast charging capabilities.

Technical Specifications

With a wide input voltage range and the ability to support charge currents up to 500 mA, the BQ25100YFPR is adaptable to various power sources and battery sizes. Its I2C interface allows for communication with a host controller, enabling dynamic control over the charging parameters and real-time monitoring of the charge status.

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website or contact their support team for assistance with integrating the BQ25100YFPR into your next project.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9246 $50.8530
120+ $0.8661 $103.9320
180+ $0.8369 $150.6420
260+ $0.7783 $202.3580
335+ $0.7491 $250.9485
420+ $0.7198 $302.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,080 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess