EN
  • EN
  • DE

MAX6703RKA

Part No MAX6703RKA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705773-MAX6703RKA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6703RKA CAD Model

Description

Maxim Integrated MAX6703RKA Microprocessor Supervisory Circuit

The Maxim Integrated MAX6703RKA is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity by monitoring the power supply and other vital system functions. This compact device is essential for applications where precise voltage monitoring is critical for the performance and safety of the system, such as portable devices, computers, and embedded systems.

Key Features

  • Power Supply Monitoring: The MAX6703RKA provides accurate monitoring of the power supply voltage, ensuring that the system operates within specified voltage thresholds. It offers a factory-trimmed reset threshold voltage, which can be chosen from a wide variety of standard voltages to match specific system requirements.
  • Manual Reset Input: A manual reset input allows for a forced reset, providing an additional layer of control. This feature enables the system to be manually reset without cycling the power, which can be crucial during system debugging or in the event of a software lock-up.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6703RKA draws minimal current, which helps to extend battery life in portable devices.
  • Compact SOT23 Package: The device is available in a small, 8-pin SOT23 package, making it ideal for space-constrained applications. This compact footprint allows for easy integration into existing designs without requiring significant board space.
  • Integrated Watchdog Timer: The built-in watchdog timer serves as an independent system monitor, which helps to ensure that the µP does not hang in an unrecoverable state.
  • Multiple Reset Timeout Periods: The MAX6703RKA offers a selection of reset timeout periods, allowing designers to choose the appropriate delay for their system's reset signal.

Applications

The MAX6703RKA supervisory circuit is versatile and can be used in a broad range of applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Servers
  • Embedded Systems
  • Data Storage Equipment
  • Industrial Controllers

With its precision monitoring capabilities and robust feature set, the Maxim Integrated MAX6703RKA is an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7840 $62.1920
30+ $3.9258 $117.7740
46+ $3.8023 $174.9058
63+ $3.6798 $231.8274
82+ $3.5574 $291.7068
109+ $3.1890 $347.6010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess