EN
  • EN
  • DE

BQ25100BYFPT

Part No BQ25100BYFPT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LINEAR BATT CHRGR SGL 6DSBGA / Linear Battery Charger Li-Ion/Li-Pol 250mA 4.25V to 4.305V 6-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 250mA
Battery Pack Voltage 4.284V
Voltage Supply MAX 6.45V
Interface USB
Operating Temperature Range -5°C ~ 125°C (TJ)
Package 6-XFBGA, DSBGA
Manufacturer Package 6-DSBGA
Win Source Part Number 770330-BQ25100BYFPT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ25100B
Introduction Date April 28, 2016
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ25100BYFPT CAD Model

Description

Introducing the BQ25100BYFPT from Texas Instruments

The BQ25100BYFPT is a highly integrated battery charge management IC that is part of Texas Instruments' extensive portfolio of power management solutions. This compact, high-efficiency device is designed to cater to the needs of modern, portable electronics that require reliable and efficient battery charging. Its small footprint and advanced features make it an ideal choice for a wide range of applications, including wearables, fitness trackers, wireless earbuds, and other compact consumer electronics.

Key Features

  • High-Efficiency Charging: The BQ25100BYFPT offers a highly efficient charge management system, ensuring that batteries are charged quickly and safely, maximizing the performance and lifespan of the battery.
  • Flexible Power Management: With support for a variety of battery chemistries, this IC provides a versatile solution that can adapt to different power requirements and specifications.
  • Compact Design: The small form factor of the BQ25100BYFPT makes it particularly suitable for space-constrained applications, allowing designers to save valuable board space without compromising on performance.
  • Integrated Safety Features: Safety is a paramount concern in battery management, and this IC includes multiple protection features such as overcurrent, short-circuit, overvoltage, and thermal protection to ensure safe operation under all conditions.

Technical Specifications

  • Input voltage range tailored for energy harvesting or regulated adapters
  • Preconditioning and termination for proper battery management
  • Automatic recharge feature
  • Programmable charge current
  • Status indication for LED or host processor

The BQ25100BYFPT is not just a battery charger; it's a comprehensive power management solution that simplifies the design process for developers. Its programmability allows for customization to meet specific application needs, and the status indication feature provides real-time feedback on the charging process. Whether you are designing a new piece of wearable technology or upgrading an existing product, the BQ25100BYFPT is engineered to deliver the performance and reliability that Texas Instruments is known for.

For more information, detailed datasheets, and technical support, visit the Texas Instruments website or contact their customer support team. The BQ25100BYFPT is available for order now, ready to power your next innovation in portable electronics.

You May Also Be Interested in

Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess