EN
  • EN
  • DE
  • IT

BQ25100AYFPT

Part No BQ25100AYFPT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 6DSBGA  /  Charger IC Lithium Ion/Polymer 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 250mA
Battery Pack Voltage 4.3V
Voltage - Supply (Max) 6.45V
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number BQ25100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-38377-6,296-38377-2,2156-BQ25100AYFPT-296,296-38377-1
Standard Package 250
Win Source Part Number 974025-BQ25100AYFPT
Ultra Librarian 3D Model Ultra Librarian BQ25100AYFPT CAD Model

Description

The Texas Instruments BQ25100AYFPT is a cutting-edge, highly integrated battery charge management IC that is designed to cater to the needs of modern portable electronics. This compact, efficient, and versatile chip is a perfect solution for a wide range of applications, including wearables, fitness trackers, wireless headphones, and other small form-factor devices.

Key Features

  • High-Efficiency Charging: The BQ25100AYFPT offers a high level of charging efficiency, which is crucial for extending the battery life and runtime of portable devices.
  • Compact Design: With its small footprint, this chip is ideal for space-constrained applications, allowing designers to minimize the size of their products without compromising on performance.
  • Programmable Charge Parameters: Users have the flexibility to program key parameters such as charge current, voltage thresholds, and termination conditions, ensuring that the charging process is optimized for the specific battery chemistry and application requirements.
  • Integrated Safety Features: The BQ25100AYFPT includes multiple safety features such as over-voltage protection, thermal regulation, and a timer to prevent overcharging, enhancing the safety and longevity of the battery.
  • Power Path Management: This feature allows the device to power the system load while simultaneously charging the battery, ensuring uninterrupted operation of the portable device during the charging cycle.

Technical Specifications

Parameter Value Input Voltage Range 2.5V to 5.5V Charge Current (Max) 500mA Battery Chemistry Lithium-Ion/Polymer Operating Temperature Range -40°C to +85°C Package 20-bump WLCSP (YFP)

Applications

The BQ25100AYFPT is suitable for a variety of applications where efficient battery management is essential. Its small size and high level of integration make it an excellent choice for portable consumer electronics, health and wellness devices, and any application where space and power efficiency are critical.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2740 $52.3840
38+ $2.6864 $102.0832
58+ $2.6024 $150.9392
80+ $2.5185 $201.4800
103+ $2.4345 $250.7535
138+ $2.1827 $301.2126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,163 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess