EN
  • EN
  • DE

H5TQ2G63BFR-H9I

Part No H5TQ2G63BFR-H9I
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1333 128Mx16 (2Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941124-H5TQ2G63BFR-H9I
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ2G63BFR-H9I CAD Model

Description

The H5TQ2G63BFR-H9I is a 2Gb DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. This component is designed for use in applications that require both high memory capacity and high-speed data transfer rates. The organization is 128M x 16.

Applications

  • Desktop PCs
  • Laptop Computers
  • Graphics Cards
  • Gaming Consoles
  • Networking Devices

Features

  • Capacity: 2Gb (128M x 16)
  • Interface: DDR3 SDRAM
  • Operating Voltage: 1.5V (Typical)
  • Speed Grade: H9I (Determines the maximum clock frequency and data transfer rate)
  • Data Rate: Supports data transfer rates up to DDR3-1600, depending on the specific H9I speed bin.
  • Clock Frequency: Operates at a clock frequency as defined by the speed grade.
  • Package: FBGA (Fine-Pitch Ball Grid Array)
  • RoHS Compliance: Lead-free and compliant with RoHS standards.
  • Power Saving Features: Includes features to reduce power consumption during idle states.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal.

Benefits

  • High Capacity: 2Gb capacity offers ample memory space for demanding applications.
  • High Bandwidth: DDR3 technology provides significantly higher bandwidth compared to older DDR standards.
  • Low Power Consumption: 1.5V operation reduces power consumption.
  • Improved Performance: Enhanced data transfer rates improve system performance.
  • Cost-Effective: DDR3 offers a good balance between performance and cost.
  • Wide Availability: DDR3 memory is widely available and supported.
  • Reliable Operation: Designed for stable and reliable performance.

Additional Details

The H9I speed grade is critical to the performance of this chip. Consult the Hynix datasheet for precise timing characteristics and other relevant specifications related to the H9I speed bin. The FBGA package provides a compact footprint and efficient thermal dissipation. DDR3 SDRAM makes use of a prefetch architecture to enhance data throughput. This is typically used in memory modules to expand system memory.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess