EN
  • EN
  • DE

BQ25046DQCT

Part No BQ25046DQCT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Wireless Power Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Handheld/Mobile Devices
Operating Supply Current 1.1A
Operating Supply Voltage 3.3 V ~ 9 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-WSON (3x2)
Win Source Part Number 1154220-BQ25046DQCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ25046
Introduction Date April 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ25046DQCT CAD Model

Description

Introducing the BQ25046DQCT from Texas Instruments

The BQ25046DQCT is a state-of-the-art battery management solution, meticulously designed by Texas Instruments to cater to the ever-evolving needs of modern portable electronics. This compact, integrated circuit is specifically engineered to enhance the performance and extend the life of single-cell Li-Ion and Li-Pol batteries. Its sophisticated design makes it an ideal choice for a wide range of applications, including smartphones, tablets, digital cameras, and other portable gadgets that demand reliable and efficient power management.

Key Features

  • Advanced Charging Capabilities: The BQ25046DQCT boasts a high-efficiency switch-mode charge management, which ensures fast and safe charging of the battery. Its ability to support a wide range of input voltages makes it versatile for use with various power sources.
  • Power Path Management: The device features integrated power path management that allows the system to be powered directly from the adapter while simultaneously charging the battery, thereby reducing charging time and allowing for efficient operation.
  • High Accuracy: With high-accuracy voltage and current regulation, the BQ25046DQCT ensures the battery is charged optimally, enhancing the overall battery life and performance.
  • Thermal Regulation: To protect against overheating, the device includes a thermal regulation feature that reduces charge current in the event that the die temperature exceeds a preset threshold.

Protection Features

  • Overvoltage Protection: The BQ25046DQCT is equipped with overvoltage protection to safeguard the battery and the system against excessive input voltage conditions.
  • Under Voltage Lockout (UVLO): This feature ensures that the device operates within safe voltage levels, protecting both the charging circuit and the battery from low input voltage conditions.
  • Safety Timer: The built-in safety timer adds an extra layer of protection by limiting the maximum charge time to prevent overcharging.

The BQ25046DQCT comes in a compact, lead-free package and is designed with the environment in mind, complying with RoHS standards. With its superior power management capabilities, this device from Texas Instruments stands out as a top-tier solution for anyone looking to incorporate a reliable and efficient battery charging system into their portable electronics.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4533 $53.4396
28+ $3.6540 $102.3120
43+ $3.5398 $152.2114
59+ $3.4256 $202.1104
76+ $3.3114 $251.6664
102+ $2.9689 $302.8278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess