EN
  • EN
  • DE

BQ25040DQCT

Part No BQ25040DQCT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION BATTERY CHARGER 10WSON / Linear Battery Charger Li-Ion/Li-Pol 1100mA 4.2V 10-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 1.1A
Battery Pack Voltage 4.2V
Voltage Supply MAX 6.7V
Operating Temperature Range 0°C ~ 125°C (TJ)
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-WSON (3x2)
Win Source Part Number 770328-BQ25040DQCT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ25040
Introduction Date December 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ25040DQCT CAD Model

Description

Texas Instruments introduces the BQ25040DQCT, a highly efficient, single-cell lithium-ion battery charger designed to be integrated into a wide range of portable applications. This advanced charging solution is suitable for products that require efficient power management to extend battery life and enhance user experience.

Key Features

  • Charge Voltage: The BQ25040DQCT offers a precise charge voltage regulation of 4.2V, ensuring the battery is charged safely and to its maximum capacity.
  • Charge Current: It supports programmable charge current up to 1A, which enables quick charging, reducing the time devices spend tethered to an outlet.
  • High-Efficiency: With an impressive efficiency rating, this charger minimizes heat generation, thereby conserving energy and ensuring the longevity of the device's battery.
  • Power Management: The integrated power management circuitry provides essential protections, such as over-current, short-circuit, and thermal protection, to safeguard the device during the charging process.
  • Charge Status Indication: An LED status output can be utilized to provide visual feedback on the charging process, indicating whether the battery is charging, fully charged, or if a fault condition has been detected.

Applications

The BQ25040DQCT is versatile and can be used in a variety of portable electronic devices, including:

  • Smartphones
  • Tablets
  • Portable media players
  • Wearable technology
  • Wireless headsets
  • And other USB-powered gadgets

Package and Quality

The device is available in a 10-pin, 3x3mm QFN package, which is not only compact but also offers a low thermal resistance. This small footprint makes it ideal for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and the BQ25040DQCT is no exception, meeting rigorous industry standards for performance and reliability.

Conclusion

The BQ25040DQCT from Texas Instruments stands out with its efficient charging capabilities, robust power management features, and compact design. It is an excellent choice for designers looking to enhance their portable applications with a reliable, high-performance battery charging solution.

You May Also Be Interested in

Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3670 $54.6800
90+ $1.1217 $100.9530
140+ $1.0866 $152.1240
195+ $1.0516 $205.0620
250+ $1.0165 $254.1250
330+ $0.9114 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess