EN
  • EN
  • DE

BQ24753RHDT

Part No BQ24753RHDT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Host-Controlled Multi-Chemistry Battery Charger with Low Iq and System Power Selector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Multi-Chemistry
Number of Cells 2 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Current, Over Voltage
Charge Current - Max 10A
Battery Pack Voltage 18.048V (Maximum)
Voltage Supply MAX 24V
Operating Temperature Range -40°C ~ 125°C (TJ)
Estimated EOL Date 2028
Halogen Free Compliant
Country of Origin Philippines
ECCN EAR99
Introduction Date September 01, 2008
Family Name bq24753
Supply and Demand Status Limited
Popularity Medium
Manufacturer Homepage www.ti.com
Win Source Part Number 1154216-BQ24753RHDT
Manufacturer Package 28-VQFN (5x5)
Package 28-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian BQ24753RHDT CAD Model

Description

The BQ24753RHDT is a highly integrated battery charge controller from Texas Instruments, designed to cater to the needs of modern, portable applications. This sophisticated device offers a seamless charging experience for a wide range of battery chemistries, including lithium-ion and lithium-polymer, which are commonly found in laptops, tablets, and other portable electronics.

At the heart of the BQ24753RHDT's capabilities is its support for synchronous switching, which allows for better power efficiency and reduced heat generation during the charging process. This feature is particularly beneficial in compact devices where thermal management is crucial. The charging parameters can be precisely controlled via an SMBus interface, enabling the host system to manage the charging process based on various conditions such as temperature, battery state, and user preferences.

The BQ24753RHDT is not only efficient but also versatile. It supports an input voltage range from 5V to 24V, making it suitable for use with a variety of power sources. Its adjustable charging current and voltage levels ensure that it can cater to the specific needs of different battery sizes and capacities, providing a flexible solution for manufacturers.

Safety is a key concern when it comes to battery charging, and the BQ24753RHDT is equipped with multiple protection features. It includes overvoltage, overcurrent, and thermal protection circuits that safeguard both the charger and the battery from potential damage. Additionally, the device incorporates a battery depletion function that prevents the battery from over-discharging, thus extending its lifespan.

The BQ24753RHDT comes in a compact 28-pin QFN package, which is ideal for space-constrained applications. Its small footprint, combined with high integration, reduces the need for external components, simplifying the design and reducing the overall bill of materials for the system.

In summary, the BQ24753RHDT from Texas Instruments is a top choice for designers looking for a reliable, efficient, and feature-rich battery charging solution. Its combination of power efficiency, precision control, and safety features make it an indispensable component in the development of portable electronic devices.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6915 $53.5320
19+ $5.4905 $104.3195
29+ $5.3189 $154.2481
39+ $5.1473 $200.7447
51+ $4.9757 $253.7607
68+ $4.4610 $303.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,185 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess