EN
  • EN
  • DE

BQ24750ARHDT

Part No BQ24750ARHDT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULTCHEM 2-4CL 28VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 2 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Current, Over Voltage
Charge Current - Max 10A
Battery Pack Voltage 18.048V (Max)
Voltage - Supply (Max) 24V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (5x5)
Base Product Number BQ24750
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571524-BQ24750ARHDT
Ultra Librarian 3D Model Ultra Librarian BQ24750ARHDT CAD Model

Description

The Texas Instruments BQ24750ARHDT is a highly integrated battery charge controller that provides a rich set of features designed to manage single- or multi-cell lithium-ion battery packs. This advanced IC is suitable for a wide range of portable applications, including laptops, smartphones, and other portable electronics that require efficient and reliable battery management.

Key Features

  • Adaptive Charging: The BQ24750ARHDT supports adaptive charging to maximize power efficiency, improve battery life, and ensure safety.
  • Multiple Chemistry Support: It is compatible with various lithium battery chemistries, offering a versatile solution for different types of battery-powered devices.
  • High Accuracy: The device provides high-accuracy voltage and current regulation, ensuring the battery is charged correctly and safely.
  • SMBus Interface: An SMBus interface allows for communication with the host system, providing real-time monitoring and control over the charging process.
  • Input Power Management: The IC prioritizes system power demands and manages input power to maintain optimal charging efficiency.

Technical Specifications

  • Input Voltage Range: The BQ24750ARHDT operates over a wide input voltage range, accommodating various power sources.
  • Charge Current: It supports programmable charge currents, allowing for customization according to specific battery requirements.
  • Charge Voltage: The device provides accurate control over charge voltage, critical for maintaining battery health and longevity.
  • Package: Available in a 28-pin QFN package, it is designed for space-constrained applications.

Applications

The BQ24750ARHDT is ideal for applications that demand efficient power management and precision charging, such as portable computers, medical devices, and power tools. Its advanced features ensure that batteries are charged quickly, efficiently, and safely, making it a top choice for designers and engineers looking for a reliable battery charge controller.

Overall, the BQ24750ARHDT from Texas Instruments stands out as a sophisticated and versatile battery charging solution, offering the performance and features necessary for the most demanding portable applications.

You May Also Be Interested in

Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5970 $54.3880
9+ $11.1565 $100.4085
14+ $10.8079 $151.3106
20+ $10.4592 $209.1840
25+ $10.1106 $252.7650
34+ $9.0647 $308.1998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess