EN
  • EN
  • DE

BQ24735FRGRR

Part No BQ24735FRGRR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Bulk
Product Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Programmable Features Current, Voltage
Fault Protection Over Current, Over Voltage, Short Circuit
Charge Current - Max 8.128A
Battery Pack Voltage 19.2V (Max)
Voltage - Supply (Max) 24V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x3.5)
Standard Package 1 pcs
Win Source Part Number 1049563-BQ24735FRGRR
Ultra Librarian 3D Model Ultra Librarian BQ24735FRGRR CAD Model

Description

The Texas Instruments BQ24735FRGRR is a high-efficiency, synchronous battery charger controller that offers premier solutions for portable and compact devices requiring battery management. This advanced integrated circuit (IC) is designed to optimize charging operations for a variety of battery chemistries, ensuring that devices remain powered for longer periods while maintaining battery health.

Key Features

  • Advanced Charging Algorithm: The BQ24735FRGRR employs an intelligent charging algorithm that adapts to the needs of the battery, providing fast charge times and extending battery lifespan.
  • Wide Input Voltage Range: This controller supports a wide range of input voltages from 5V to 24V, making it flexible for use with various power sources and adapters.
  • High Charge Efficiency: With synchronous switching, the BQ24735FRGRR achieves high charge efficiency, reducing heat generation and improving overall system performance.
  • Multiple Battery Chemistry Support: It is compatible with multiple battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, providing versatility for different application requirements.
  • Integrated MOSFETs: The inclusion of internal MOSFETs minimizes external component count, reducing the overall footprint and simplifying the design process.
  • Protection Features: Built-in safety features protect against overvoltage, overcurrent, and overheating, ensuring reliable operation and preventing damage to the battery and system.

Applications

The BQ24735FRGRR is ideal for a wide range of portable applications where efficient and reliable battery charging is critical. This includes laptops, ultrabooks, tablets, power banks, and other smart devices. Its compact form factor and comprehensive feature set make it a top choice for designers looking to enhance the user experience by providing longer battery life and faster charging capabilities.

Package and Availability

The Texas Instruments BQ24735FRGRR is available in a compact VQFN package and is fully RoHS compliant. It can be sourced through Texas Instruments' official distributors or directly from their website, where detailed datasheets and technical support resources are available to assist with integration and application development.

You May Also Be Interested in

Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4911 $52.1885
85+ $1.2235 $103.9975
130+ $1.1853 $154.0890
175+ $1.1470 $200.7250
230+ $1.1088 $255.0240
305+ $0.9941 $303.2005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,095 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess