EN
  • EN
  • DE

MAX5916EUI-TG24

Part No MAX5916EUI-TG24
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704806-MAX5916EUI-TG24
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5916EUI-TG24 CAD Model

Description

The MAX5916EUI-TG24 is a robust and versatile network controller integrated circuit (IC) from Maxim Integrated, a leader in the development of innovative analog and mixed-signal products and technologies. This IC is designed to provide a reliable solution for power management and control in networked environments, making it an ideal component for applications in communication infrastructure, servers, and advanced computing systems.

Key Features

  • Integrated Hot Swap Controller: The MAX5916EUI-TG24 features an integrated hot swap controller that allows for the safe insertion and removal of circuit boards from live backplanes without causing damage or disruption to the running system.
  • Programmable Current Limit: This IC provides a programmable current limit feature that helps protect the system from overcurrent conditions, ensuring stable and secure operation.
  • High-Voltage Operation: Engineered to operate at high voltages, the MAX5916EUI-TG24 offers excellent performance and reliability in systems that require higher voltage thresholds.
  • Wide Operating Temperature Range: With an operating temperature range that spans from -40°C to +85°C, this IC is suitable for use in a variety of environmental conditions.
  • Thermal Shutdown: The thermal shutdown mechanism provides additional protection, safeguarding the IC against potential damage due to excessive heat.

Applications

  • Network Routers and Switches
  • Server Power Supplies
  • Industrial Control Systems
  • Telecommunications Equipment

The MAX5916EUI-TG24 is available in a thermally enhanced 24-pin TSSOP package, ensuring efficient heat dissipation for improved performance and longevity. Maxim Integrated's commitment to quality and reliability is evident in this product, which is designed to meet the stringent requirements of modern electronic systems. Whether you are developing a new system or upgrading an existing one, the MAX5916EUI-TG24 offers a compelling solution for your network power management and control needs.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5860 $59.4780
55+ $2.1217 $116.6935
85+ $2.0559 $174.7515
117+ $1.9901 $232.8417
151+ $1.9231 $290.3881
201+ $1.7244 $346.6044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,850 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess