EN
  • EN
  • DE

BQ24640RVAR

Part No BQ24640RVAR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description High-Efficiency Synchronous Switch-Mode Super Capacitor Charger
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Supercapacitor Charger
Operating Supply Current 1mA
Operating Supply Voltage 5 V ~ 28 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-VQFN (3.5x3.5)
Win Source Part Number 1154197-BQ24640RVAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24640
Introduction Date April 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24640RVAR CAD Model

Description

Texas Instruments BQ24640RVAR Charge Controller

The BQ24640RVAR is a highly integrated switch-mode battery charge controller designed by Texas Instruments to provide efficient, reliable charging for a variety of battery chemistries including lithium-ion, lithium-polymer, and lithium iron phosphate. It is also well-suited for lead-acid battery chemistries, making it a versatile choice for diverse applications.

Key Features

  • High-Efficiency Synchronous Switching: The BQ24640RVAR boasts a synchronous switching MOSFET pair, which enhances efficiency, reduces heat dissipation, and allows for faster charging.
  • Wide Input Voltage Range: This charge controller can handle a wide range of input voltages from 5V to 28V, accommodating various power sources and ensuring compatibility with different supply voltages.
  • Maximum Charge Current: It is capable of delivering up to 10A of charge current, which can be programmed via an external resistor, making it suitable for high-capacity batteries.
  • Integrated Battery Protection: The device includes multiple safety features such as over-voltage, over-current, and thermal protection to ensure the longevity and safety of both the battery and the system.
  • Adjustable Voltage Regulation: The charging voltage is adjustable to accommodate different battery chemistries and specifications, ensuring optimal charging conditions.
  • MPPT Capability: With Maximum Power Point Tracking (MPPT) capability, the BQ24640RVAR can extract the maximum amount of energy from solar panels or other variable power sources.

Applications

The BQ24640RVAR is suitable for a wide array of applications, including portable consumer electronics, power tools, garden tools, e-bikes, energy storage systems, and solar-powered devices. Its robust design and comprehensive feature set make it an ideal choice for any application requiring efficient and safe battery management.

Package and Availability

This charge controller is available in a compact VQFN (R-VQFN) package, which is designed for space-constrained applications. The BQ24640RVAR is part of Texas Instruments' extensive portfolio of battery management solutions and is readily available through various distributors and direct from Texas Instruments.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4405 $51.2505
50+ $2.0025 $100.1250
78+ $1.9399 $151.3122
107+ $1.8774 $200.8818
138+ $1.8148 $250.4424
185+ $1.6270 $300.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,420 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess