EN
  • EN
  • DE

BQ24401PWR

Part No BQ24401PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Programmable NiCd/NiMH Fast-Charge Management IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Multi-Chemistry
Programmable Features Timer
Voltage Supply MAX 6V
Operating Temperature Range -20°C ~ 70°C (TA)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1154191-BQ24401PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name bq24401
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24401PWR CAD Model

Description

Product Overview: BQ24401PWR by Texas Instruments

The BQ24401PWR is a highly sophisticated integrated circuit (IC) designed and manufactured by Texas Instruments (TI), one of the leading companies in the semiconductor industry. This versatile IC is specifically engineered to manage and control lead-acid battery charging with precision and efficiency, making it an ideal solution for a wide range of applications where reliable battery performance is critical.

Key Features

  • Voltage Regulation: The BQ24401PWR offers precise voltage regulation, ensuring the battery is charged within its optimal voltage range to maximize lifespan and performance.
  • Current Control: It features programmable charge current control, enabling users to set the charging current according to the specific requirements of the battery and application.
  • Charge Termination: The IC incorporates intelligent charge termination techniques, which help to prevent overcharging, thereby preserving the battery's integrity and safety.
  • Temperature Monitoring: With built-in temperature monitoring capabilities, the BQ24401PWR ensures that the battery is charged under safe thermal conditions, reducing the risk of overheating.
  • Power Efficiency: Designed for power efficiency, this IC minimizes energy loss during the charging process, contributing to a greener and more cost-effective operation.

Applications

The BQ24401PWR is suitable for a diverse array of applications, including but not limited to uninterruptible power supplies (UPS), portable power tools, electric vehicles, and other battery-powered devices where reliable charging is a necessity.

Package and Availability

Packaged in a TSSOP-8 (Thin Shrink Small Outline Package), the BQ24401PWR provides a compact footprint that is beneficial for space-constrained designs. It is available through Texas Instruments and authorized distributors, ensuring easy procurement and integration into existing and new designs.

For engineers and designers looking for a reliable and efficient charging solution for lead-acid batteries, the BQ24401PWR from Texas Instruments stands out as a top-tier option that combines performance with practicality.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2374 $51.7984
38+ $2.6564 $100.9432
59+ $2.5734 $151.8306
81+ $2.4903 $201.7143
104+ $2.4073 $250.3592
139+ $2.1583 $300.0037
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,851 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess