EN
  • EN
  • DE

BQ24400PWRG4

Part No BQ24400PWRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Battery Chemistry Multi-Chemistry
Programmable Features Timer, Voltage
Voltage - Supply (Max) 6V
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number BQ24400
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571501-BQ24400PWRG4
Ultra Librarian 3D Model Ultra Librarian BQ24400PWRG4 CAD Model

Description

Introducing the BQ24400PWRG4 from Texas Instruments

The BQ24400PWRG4 is a state-of-the-art battery charge controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced integrated circuit (IC) is specifically engineered to provide efficient and reliable charging for lead-acid batteries, which are widely used in various applications such as emergency lighting systems, backup power supplies, and portable electronic devices.

Key Features

  • Precision Charging: The BQ24400PWRG4 offers precise control over the charging process, ensuring that batteries are charged to their optimal levels. This precision extends the life of the battery and maintains its performance over time.
  • High-Efficiency Design: Designed with efficiency in mind, this IC minimizes power loss during the charging process, which results in lower operational costs and reduced heat generation.
  • Multiple Charging Phases: The device supports multiple charging phases, including pre-charge, fast charge, and float charge stages. This multi-phase approach caters to the unique requirements of lead-acid batteries and enhances their overall longevity.
  • Programmable Charge Parameters: Users have the flexibility to program charge parameters such as current and voltage thresholds according to the specific needs of their application, providing a highly customizable charging solution.
  • Voltage Regulation: The BQ24400PWRG4 features accurate voltage regulation, which is crucial for maintaining battery health and preventing overcharging.
  • Temperature Compensation: Temperature compensation is built into the device to adjust the charge parameters based on the ambient temperature, thereby ensuring a safe and effective charging process under varying environmental conditions.

Applications

The versatility of the BQ24400PWRG4 makes it an ideal choice for a wide range of applications. It is particularly well-suited for use in uninterruptible power supplies (UPS), portable power tools, electric scooters, and other devices that rely on lead-acid battery technology.

Package and Availability

The BQ24400PWRG4 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, offering a compact solution that is easy to integrate into existing designs. Texas Instruments provides comprehensive support and documentation, ensuring that designers can implement the BQ24400PWRG4 with confidence and achieve optimal charging performance in their products.

For more information and to view detailed specifications, visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6797 $51.4767
27+ $3.8398 $103.6746
41+ $3.7198 $152.5118
56+ $3.5998 $201.5888
72+ $3.4798 $250.5456
97+ $3.1198 $302.6206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess