EN
  • EN
  • DE

CY7B185-12DC

Part No CY7B185-12DC
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Description 8K X 8 Standard SRAM 12 Ns CDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1223169-CY7B185-12DC
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7B185-12DC CAD Model

Description

The CY7B185-12DC is a high-performance, synchronous pipelined burst static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. It is designed to provide fast access times and high bandwidth for demanding applications.

Applications

  • High-performance cache memory
  • Network switches and routers
  • High-speed data acquisition systems
  • Digital signal processing (DSP)
  • Image processing

Features

  • Fast access time: 12 ns
  • Synchronous pipelined burst architecture
  • Single 3.3 V power supply
  • Byte write enable
  • Available in a 44-pin SOJ package
  • Operating temperature range: 0°C to +70°C

Benefits

  • High-speed performance for demanding applications
  • Easy integration into synchronous systems
  • Low power consumption
  • Simplified memory interface
  • High reliability

Technical Specifications

The CY7B185-12DC SRAM has a memory density of 256K x 8 bits. It operates from a single 3.3 V power supply and has a typical operating current of 180 mA. The device features a synchronous pipelined burst architecture that allows for sustained high-speed data transfers. The byte write enable feature allows for flexible memory writes. The SRAM is available in a 44-pin SOJ package and operates over a temperature range of 0°C to +70°C.

The device's synchronous nature ensures compatibility with modern processors and chipsets, allowing for seamless integration in high-performance computing environments. Its fast access time of 12ns allows for rapid data retrieval, which is critical for applications such as high-speed networking equipment where low latency is paramount. The device incorporates advanced circuit design techniques to minimize power consumption while maximizing performance.

The CY7B185-12DC is a reliable and high-performance SRAM device suitable for a wide range of demanding applications where speed and reliability are critical factors. Cypress Semiconductor's commitment to quality and innovation ensures that this SRAM meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Broadcom Limited
Contact for details
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
TE Connectivity
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess