EN
  • EN
  • DE

BQ24315DSG

Part No BQ24315DSG
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843188-BQ24315DSG
Ultra Librarian 3D Model Ultra Librarian BQ24315DSG CAD Model

Description

Introducing the BQ24315DSG from Texas Instruments

The BQ24315DSG is a state-of-the-art integrated circuit designed by Texas Instruments, specifically engineered to provide a robust charging solution for portable electronic devices. With its advanced features and compact design, this chip is an ideal choice for a wide range of applications, including smartphones, tablets, digital cameras, and other USB-powered gadgets.

Key Features:

  • High-Accuracy Voltage and Current Regulation: The BQ24315DSG ensures precise control over the charging process, maintaining optimal voltage and current levels to maximize battery life and safety.
  • Integrated Power FET and Current Sensor: This chip includes an on-board power transistor and current-sensing capabilities, reducing the need for external components and simplifying the overall design.
  • Automatic Power Source Detection: It automatically detects the type of power source connected, whether it's a USB port or an AC adapter, and adjusts the charging parameters accordingly.
  • Overvoltage and Overcurrent Protection: The device provides comprehensive protection against overvoltage and overcurrent conditions, safeguarding both the charging circuit and the battery.
  • Thermal Regulation: Thermal management is built into the BQ24315DSG to prevent overheating during the charging process, enhancing system reliability.
  • Status Indication: It features status outputs that can be used to drive LEDs or communicate with a host processor, providing real-time charging status to the user.

Benefits:

The BQ24315DSG offers numerous benefits for designers and end-users alike. Its integrated design reduces the bill of materials and simplifies the circuit layout, leading to cost savings and a more reliable end product. The chip's advanced charging algorithms extend battery lifespan and ensure efficient energy usage. Additionally, the built-in safety features provide peace of mind, knowing that devices are protected from electrical mishaps.

Overall, the BQ24315DSG from Texas Instruments represents a sophisticated solution for managing the power needs of modern portable electronics. Its combination of high performance, integration, and protection makes it a top choice for any application requiring reliable and safe battery charging capabilities.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess