EN
  • EN
  • DE

BQ24270YFFT

Part No BQ24270YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description 1.5A, Singe Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 1.5A
Battery Pack Voltage 3.7V
Voltage Supply MAX 6V
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 49-UFBGA, DSBGA
Manufacturer Package 49-DSBGA (2.8x2.8)
Win Source Part Number 1154167-BQ24270YFFT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24270
Introduction Date June 18, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24270YFFT CAD Model

Description

Introducing the BQ24270YFFT from Texas Instruments

The BQ24270YFFT is a cutting-edge, highly integrated battery management solution from Texas Instruments, designed to cater to the needs of modern portable electronics. This compact, efficient, and versatile IC is engineered to provide a seamless charging experience for single-cell Li-Ion and Li-polymer batteries.

Efficient Power Management

With its advanced power path management, the BQ24270YFFT ensures that the system can operate even when the battery is fully depleted. It simultaneously charges the battery and powers the system, providing uninterrupted functionality. This feature is particularly beneficial for devices that require constant uptime.

Optimized Charging

The device offers a programmable charging current up to 2 A, which allows users to customize the charge rate to match the specific needs of their battery and application. The BQ24270YFFT also integrates a high-accuracy voltage regulation system, ensuring the battery is charged safely and efficiently to its peak capacity without overcharging.

Intelligent Thermal Management

Thermal regulation is a critical aspect of battery management, and the BQ24270YFFT includes an intelligent thermal management system to protect the battery and circuitry from overheating. This feature helps to extend the lifespan of the battery and maintain the overall reliability of the device it powers.

Compact and Durable Design

The BQ24270YFFT comes in a small 20-pin DSBGA package, making it ideal for space-constrained applications. Its compact form factor does not compromise its durability or functionality, ensuring that it can be integrated into a wide range of portable devices without adding unnecessary bulk.

Advanced Safety Features

Safety is paramount when it comes to battery management, and Texas Instruments has equipped the BQ24270YFFT with multiple protection features. These include overvoltage, overcurrent, short circuit, and thermal protections, all of which work together to provide a safe charging environment for the battery and the device.

In summary, the BQ24270YFFT from Texas Instruments is an exceptional choice for designers looking to incorporate a reliable, high-performance battery charging solution into their portable applications. Its blend of efficiency, customization, and safety makes it a top contender in the world of battery management ICs.

You May Also Be Interested in

Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8461 $53.0766
14+ $7.2584 $101.6176
22+ $7.0316 $154.6952
30+ $6.8047 $204.1410
39+ $6.5779 $256.5381
51+ $5.8974 $300.7674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess