EN
  • EN
  • DE

BQ2057CSNTRG4

Part No BQ2057CSNTRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description ADVANCED LINEAR CHARGE MANAGEMENT IC FOR SINGLE-AND TWO-CELL LITHIUM-ION AND LITHIUM-POLYMER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154041-BQ2057CSNTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2057CSNTRG4 CAD Model

Description

Product Overview: Texas Instruments BQ2057CSNTRG4

The BQ2057CSNTRG4 is a highly integrated and efficient charging solution from Texas Instruments, designed to cater to the power management requirements of modern rechargeable battery applications. This advanced charger IC is specifically tailored for single-cell and dual-cell lithium-ion (Li-Ion) or lithium-polymer (Li-Pol) batteries, making it an ideal choice for a wide range of portable electronic devices, such as smartphones, digital cameras, and portable media players.

The BQ2057CSNTRG4 stands out with its precision voltage and current regulation, which ensures that the batteries are charged safely and efficiently, thereby maximizing their lifespan and performance. The device offers a programmable charge rate via an external resistor, allowing designers to customize the charging profile based on the specific needs of their application. Additionally, the IC incorporates advanced safety features, including overvoltage protection, thermal regulation, and a safety timer to prevent overcharging.

One of the key features of the BQ2057CSNTRG4 is its automatic recharge function. This feature initiates a new charging cycle when the battery voltage falls below a certain threshold, ensuring that the device connected to the battery remains operational for longer periods without manual intervention. The IC also includes a status output that can be used to drive an LED indicator or interface with a microcontroller, providing real-time information about the charging process and battery status.

Manufactured with Texas Instruments' exceptional build quality, the BQ2057CSNTRG4 comes in a compact 8-pin narrow SOIC package, making it suitable for space-constrained applications. This product is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions.

Overall, the BQ2057CSNTRG4 from Texas Instruments is a versatile and reliable charging solution that combines high performance with ease of integration, making it an excellent choice for developers looking to enhance the power management capabilities of their battery-powered devices.

You May Also Be Interested in

Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess