EN
  • EN
  • DE

BQ24232HEVM-608

Part No BQ24232HEVM-608
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR BQ24232 / BQ24232H Battery Charger Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Power Management
Function Battery Charger
Utilized IC / Part BQ24232H
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number BQ24232
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-37620
Standard Package 1
Win Source Part Number 1111669-BQ24232HEVM-608
Ultra Librarian 3D Model Ultra Librarian BQ24232HEVM-608 CAD Model

Description

Product Overview: BQ24232HEVM-608 Evaluation Module

The BQ24232HEVM-608 from Texas Instruments is a state-of-the-art evaluation module designed to facilitate the testing and development of battery charging solutions using the BQ24232H battery charger IC. This highly efficient integrated circuit is ideal for charging single-cell Li-Ion or Li-polymer batteries and is a perfect fit for portable applications due to its compact form factor and advanced features.

Key Features:

  • High-Efficiency Charging: The BQ24232H IC implements a switch-mode charge management solution that ensures fast and efficient charging, minimizing heat generation and power loss.
  • USB Friendly: The module is designed to work seamlessly with USB power sources, adhering to USB-IF standards for current and voltage limits, making it suitable for a wide range of USB-powered devices.
  • Flexible Power Options: It supports an input voltage range from 4.35V to 10V, which allows for a variety of power sources beyond standard USB, including wall adapters and car chargers.
  • Adjustable Charge Parameters: The BQ24232H provides programmable charge current and voltage settings, enabling customization for specific battery requirements and ensuring optimal charging conditions.
  • Battery Protection: The evaluation module includes essential protection features such as over-voltage, over-current, short-circuit, and thermal protection to safeguard the battery and the charging system.
  • Charge Status Indicators: Onboard LEDs provide visual feedback on the charging process, including power-on, charge status, and fault conditions, which simplifies troubleshooting and monitoring.

Design and Development Support:

The BQ24232HEVM-608 is equipped with test points and jumpers for easy measurement of system parameters and evaluation of different operating conditions. It is also accompanied by comprehensive documentation, including user guides, schematic diagrams, and application notes, which accelerates the design process and assists engineers in quickly integrating the charger into their projects.

Applications:

With its versatile features and efficient performance, the BQ24232HEVM-608 is ideally suited for developing charging solutions for a variety of portable electronic devices such as smartphones, tablets, digital cameras, wireless headsets, and medical devices.

For engineers and developers looking to design or improve battery charging systems, the BQ24232HEVM-608 Evaluation Module from Texas Instruments offers an exceptional platform to start with, ensuring a streamlined development process and high-quality end results.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess