EN
  • EN
  • DE

ZLP16300US3KIT

Part No ZLP16300US3KIT
Manufacturer Zilog
Catalog Evaluation and Demonstration Boards and Kits
Description KIT REMOTE UNVRSL USA 3-FUNCTION  /  ZLP16300 Remote Control, IR: MCU Based Reference Design Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Zilog
Series Crimzon™
Product Status Obsolete
Type Reference Design
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ZLP16300
Supplied Contents Board(s)
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.82.0000
Other Names 269-3380
Standard Package 1
Win Source Part Number 1106285-ZLP16300US3KIT
Ultra Librarian 3D Model Ultra Librarian ZLP16300US3KIT CAD Model

Description

The Zilog ZLP16300US3KIT is a reference design development board from the Crimzon™ series.

  • Series: Crimzon™
  • Package: single standard package
  • Includes: board(s)
  • MCU: 8-bit, ZLP16300
  • ECCN: EAR99
  • REACH: unaffected
  • RoHS Compliant: No

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess