Product Overview: Texas Instruments BQ24196RGE
The BQ24196RGE from Texas Instruments is a state-of-the-art integrated battery charge management and system power path management device designed for single-cell Li-Ion and Li-polymer batteries in a wide range of power-intensive applications. Its compact and efficient design makes it an ideal choice for portable devices such as smartphones, tablets, and other handheld electronic devices.
Key Features
- High Efficiency: The BQ24196RGE boasts a high-efficiency switch-mode charge management, which ensures fast charging of batteries while maintaining a cool charging environment.
- Power Path Management: Its intelligent power path management allows the device to power the system while simultaneously and independently charging the battery.
- Flexible Charging Parameters: The device offers programmable charging parameters including charge current, input current limit, and charge voltage, providing design flexibility for various battery sizes and chemistries.
- USB Compliance: It supports USB 2.0 and 3.0 standards, making it compatible with a wide range of USB sources, including standard downstream ports, charging downstream ports, and dedicated charging ports.
- Integrated Safety Features: The BQ24196RGE includes a suite of safety features such as thermal regulation, input over-voltage protection, and battery temperature monitoring to ensure safe and reliable operation.
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
4.5V to 17.5V |
| Charge Current (max) |
4.5A |
| Battery Voltage (max) |
4.44V |
| Operating Temperature Range |
-40°C to 85°C |
| Package Type |
24-pin VQFN (RGE) |
The BQ24196RGE is available in a small 24-pin VQFN package, providing a space-saving solution for compact electronics. With its advanced features and comprehensive protection mechanisms, the BQ24196RGE is a robust and versatile choice for modern battery charging applications.