EN
  • EN
  • DE

FS7140-02G-XTD

Part No FS7140-02G-XTD
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN PLL PROGR 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type PLL Clock Generator
Input Crystal
Output CMOS, PECL
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 400MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 001291-FS7140-02G-XTD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FS7140-02G-XTD CAD Model

Description

ON Semiconductor FS7140-02G-XTD: Precision Oscillator

The ON Semiconductor FS7140-02G-XTD is a state-of-the-art precision oscillator designed to meet the demanding requirements of modern electronic devices. This oscillator provides a high-precision timing solution that is ideal for applications in telecommunications, consumer electronics, and industrial markets.

Key Features

  • Frequency Range: The FS7140-02G-XTD offers a wide frequency range, ensuring versatility across various applications.
  • Low Jitter: With its low phase jitter performance, this oscillator ensures high-quality signal integrity, which is crucial for high-speed communication systems.
  • Stability: Temperature-compensated crystal oscillator (TCXO) technology provides excellent frequency stability over a wide temperature range, making it suitable for outdoor and variable environments.
  • Voltage Supply: The device operates at a supply voltage that is compatible with most common systems, ensuring easy integration into existing designs.
  • Compact Package: The FS7140-02G-XTD comes in a small form factor, making it an excellent choice for space-constrained applications.
  • RoHS Compliant: Adherence to RoHS standards ensures that the product meets environmental regulations and minimizes the use of hazardous substances in its manufacturing.

Applications

The precision and reliability of the FS7140-02G-XTD make it an ideal choice for a variety of applications, including:

  • Wireless infrastructure (e.g., base stations, femtocells)
  • Networking equipment (e.g., routers, switches, network cards)
  • Consumer electronics (e.g., high-definition televisions, set-top boxes)
  • Industrial systems (e.g., industrial automation, smart grid infrastructure)
  • GPS and other positioning systems

Quality and Support

ON Semiconductor is known for its commitment to quality and reliability. The FS7140-02G-XTD is manufactured to the highest standards, ensuring consistent performance and longevity. Technical support and comprehensive documentation are available, providing designers with the resources needed to integrate this oscillator into their projects successfully.

For those seeking a high-performance timing solution, the ON Semiconductor FS7140-02G-XTD offers the precision, stability, and reliability required to drive the next generation of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8115 $61.6805
16+ $7.2303 $115.6848
25+ $7.0039 $175.0975
35+ $6.7787 $237.2545
45+ $6.5523 $294.8535
59+ $5.8743 $346.5837
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess