EN
  • EN
  • DE

ADS8321EB/2K5G4

Part No ADS8321EB/2K5G4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, High Speed, MicroPower Sampling ANALOG-TO-DIGITAL CONVERTER | IC ADC 16BIT SAR 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 16
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Mounting Style SMD
Family Part Number ADS8321
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Win Source Part Number 1142005-ADS8321EB/2K5G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS8321EB/2K5G4 CAD Model

Description

The Texas Instruments ADS8321EB/2K5G4 is a high-precision, low-power, 16-bit analog-to-digital converter (ADC) that offers a compelling solution for a wide range of data acquisition applications. Designed with advanced CMOS technology, this ADC is ideal for scenarios requiring high accuracy and minimal power consumption, such as portable instrumentation, medical equipment, and temperature sensing systems.

Key Features

  • High Resolution: With 16-bit resolution, the ADS8321EB/2K5G4 ensures precise digital representation of analog signals, making it suitable for applications where data integrity is paramount.
  • Low Power Consumption: The device operates with a single +5V power supply and features a power-down mode, significantly reducing power usage when the ADC is not actively converting.
  • High-Speed Interface: It offers a high-speed serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, facilitating easy integration with most microprocessors and digital systems.
  • Small Form Factor: The ADS8321EB/2K5G4 comes in a compact, surface-mount package, which makes it an excellent choice for space-constrained applications.

Performance Specifications

  • Sampling Rate: It features a sampling rate of up to 100kHz, allowing for high-speed data acquisition.
  • Input Voltage Range: The input voltage range is ±Vref, with Vref typically being 2.5V.
  • Accuracy: Boasts an excellent signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring accurate and reliable measurements.

Applications

The ADS8321EB/2K5G4 is versatile and can be used in various applications, including:

  • Portable Instrumentation
  • Battery-operated Equipment
  • Medical Monitoring Devices
  • Industrial Process Control
  • Scientific Analysis Equipment

With its combination of precision, low power, and ease of use, the ADS8321EB/2K5G4 from Texas Instruments represents a robust solution for designers looking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3272 $54.9816
7+ $15.0377 $105.2639
11+ $14.5677 $160.2447
15+ $14.0978 $211.4670
19+ $13.6279 $258.9301
25+ $12.2181 $305.4525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess