EN
  • EN
  • DE

BQ24161RGET

Part No BQ24161RGET
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHRG MGMT LI-ION 24VQFN / Switching Battery Charger Li-Ion/Li-Pol 2500mA 3.5V to 4.44V 24-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Halogen Free Compliant
Estimated EOL Date 2029
Country of Origin Philippines
ECCN EAR99
Introduction Date April 05, 2012
Family Name BQ24161
Supply and Demand Status Limited
Popularity Medium
Win Source Part Number 770302-BQ24161RGET
Manufacturer Package 24-VQFN (4x4)
Package 24-VFQFN Exposed Pad
Operating Temperature Range -40°C ~ 85°C (TA)
Interface I2C
Voltage Supply MAX 10V
Battery Pack Voltage 3.7V
Charge Current - Max 2.5A
Fault Protection Over Temperature, Over Voltage
Current - Charging Constant - Programmable
Number of Cells 1
Battery Chemistry Lithium-Ion/Polymer
Packaging Reel package
Manufacturer Texas Instruments
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian BQ24161RGET CAD Model

Description

Product Overview: BQ24161RGET by Texas Instruments

The BQ24161RGET is a highly integrated power management IC designed by Texas Instruments, specifically tailored for portable applications. This compact, efficient, and versatile device is a single-cell Li-ion battery charger that can operate from either a USB port or an AC adapter.

Key Features

  • Input Voltage Range: The device supports a wide range of input voltages, typically from 4.5 V to 17 V, making it suitable for various power sources.
  • Charge Current: It offers programmable charge current up to 2.5 A, allowing for fast charging capabilities for devices with larger battery capacities.
  • Integrated Power FETs: High-efficiency power FETs are integrated into the device, which helps in reducing the external component count and overall solution size.
  • Charge Status Indicators: The BQ24161RGET provides status indications through I2C interface for charge progress, completion, and fault conditions.
  • Thermal Regulation: To ensure safety, the device incorporates a thermal regulation mechanism that reduces charge current under extreme temperature conditions.
  • High Accuracy: The charging voltage is regulated with high accuracy, ensuring the battery is charged safely and efficiently.
  • Power Path Management: It supports power path management, which allows the system to be powered from the AC adapter while simultaneously charging the battery.

Applications

The BQ24161RGET is ideal for a range of portable devices, including smartphones, tablets, digital cameras, and other USB charging devices. Its flexibility and high level of integration make it a go-to solution for designers looking to optimize power management in compact, battery-powered products.

Package and Availability

Offered in a 24-pin VQFN package, the BQ24161RGET is designed for space-constrained applications. It is available for order from Texas Instruments and authorized distributors, ensuring reliable supply and support.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8851 $53.7361
25+ $4.0083 $100.2075
39+ $3.8831 $151.4409
54+ $3.7578 $202.9212
69+ $3.6326 $250.6494
93+ $3.2568 $302.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess