EN
  • EN
  • DE

BQ24157YFFT

Part No BQ24157YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Fully Integrated Switch-Mode Charger With USB Compliance and USB-OTG Support
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 1.55A
Battery Pack Voltage 4.44V (Maximum)
Voltage Supply MAX 6V
Interface I2C
Operating Temperature Range -30°C ~ 85°C (TA)
Package 20-UFBGA, DSBGA
Manufacturer Package 20-DSBGA (2.1x2)
Win Source Part Number 1154145-BQ24157YFFT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24157
Introduction Date February 17, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24157YFFT CAD Model

Description

The BQ24157YFFT is a sophisticated, compact, and highly efficient integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically engineered to manage and regulate power for portable devices, making it an indispensable component in the realm of mobile technology.

Key Features

  • Integrated Power Path Management: The BQ24157YFFT supports simultaneous battery charging and system operation, ensuring that the device remains powered even while the battery is being charged.
  • Impedance Track™ Technology: This advanced feature enables the IC to adapt to the changing conditions of the battery, providing accurate charge control and maximizing battery life.
  • High Charging Efficiency: The IC is designed for high efficiency, which translates to faster charging times and reduced heat generation during the charging process.
  • Programmable Charge Parameters: Users can set various charging parameters such as charge current, voltage thresholds, and safety timers, allowing for a customizable charging experience tailored to specific battery requirements.
  • Thermal Regulation: To ensure safety and reliability, the BQ24157YFFT includes a thermal regulation feature that prevents overheating by automatically reducing charge current.

Applications

The versatile nature of the BQ24157YFFT makes it suitable for a wide range of applications, particularly in portable electronics where efficient power management is crucial. Common applications include:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Wearable technology
  • Other USB-powered gadgets

Technical Specifications

The BQ24157YFFT operates over a wide input voltage range and provides a single-cell lithium-ion/polymer battery charge management solution. It comes in a compact 20-pin YFF package, making it ideal for space-constrained applications.

Conclusion

As a cutting-edge power management IC, the BQ24157YFFT from Texas Instruments stands out for its flexibility, efficiency, and advanced features. It is a reliable choice for designers looking to enhance the performance and longevity of portable electronic devices.

You May Also Be Interested in

Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7892 $51.2980
155+ $0.6475 $100.3625
240+ $0.6273 $150.5520
330+ $0.6071 $200.3430
430+ $0.5868 $252.3240
575+ $0.5261 $302.5075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess