EN
  • EN
  • DE

BQ24156AYFFT

Part No BQ24156AYFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION CHARGER MGMT 20DSBGA / Switching Battery Charger Li-Ion/Li-Pol Packs 1550mA 3.5V to 4.44V 20-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 1.55A
Battery Pack Voltage 4.44V (Maximum)
Voltage Supply MAX 9V
Interface I2C
Operating Temperature Range -30°C ~ 85°C (TA)
Package 20-UFBGA, DSBGA
Manufacturer Package 20-DSBGA
Win Source Part Number 770297-BQ24156AYFFT
Popularity Medium
Supply and Demand Status Limited
Family Name bq24156A
Introduction Date November 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BQ24156AYFFT CAD Model

Description

Introducing the Texas Instruments BQ24156AYFFT

The BQ24156AYFFT is a highly integrated power management integrated circuit (PMIC) developed by Texas Instruments, designed specifically for portable applications. This sophisticated device is a testament to Texas Instruments' commitment to providing innovative solutions for power management challenges in modern electronics.

Efficient Power Management

At the heart of the BQ24156AYFFT is a switch-mode charge management feature that ensures efficient power delivery and battery management for lithium-ion or lithium-polymer batteries. It boasts an impressive array of features, including high-accuracy voltage and current regulation, which is essential for maximizing battery life and ensuring the safety of the device it powers.

Advanced Charging Features

The charger enables a wide range of input voltages, making it versatile for various applications. It supports a programmable charging current up to 1.5 A, which allows for fast charging capabilities, reducing the time devices need to be tethered to a power source. Moreover, the BQ24156AYFFT comes with a charge termination and auto-recharge feature, which helps in maintaining the battery at full capacity without overcharging, thus enhancing the battery's longevity.

Intelligent Power Path Management

One of the standout features of the BQ24156AYFFT is its intelligent power path management. This allows the system to be powered directly from the charger while simultaneously charging the battery. This feature ensures that even when the battery is low or absent, the system remains operational, which is critical in many portable applications.

Thermal and Safety Protections

Safety is a top priority for any power management device, and the BQ24156AYFFT does not disappoint. It includes thermal regulation to prevent overheating and thermal shutdown mechanisms. Additionally, built-in safety timers and under-voltage lockout add layers of protection against potential damage from irregular power conditions.

Compact and Reliable

Encased in a compact 20-pin QFN package, the BQ24156AYFFT is designed for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it an excellent choice for portable devices such as smartphones, tablets, and other handheld electronics that require efficient and reliable power management.

With the BQ24156AYFFT, Texas Instruments continues to lead the way in power management solutions, offering a blend of performance, efficiency, and safety that is ideal for the demands of today's portable electronics.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6043 $53.2301
17+ $6.2395 $106.0715
25+ $6.0445 $151.1125
35+ $5.8495 $204.7325
45+ $5.6545 $254.4525
60+ $5.0696 $304.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess