EN
  • EN
  • DE

BQ25910YFFR

Part No BQ25910YFFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULT-CHEM 1CL 36DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Charger IC Multi-Chemistry 36-DSBGA (2.63x2.46)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 36-UFBGA, DSBGA
Case / Package 36-DSBGA (2.63x2.46)
Family Name BQ25910
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49439-6, 296-49439-2, 296-49439-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864509-BQ25910YFFR
Ultra Librarian 3D Model Ultra Librarian BQ25910YFFR CAD Model

Description

Introducing the BQ25910YFFR from Texas Instruments

The BQ25910YFFR is a state-of-the-art integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This highly efficient device is a testament to Texas Instruments' commitment to innovation in the field of power management technology.

Key Features

  • Fast Charging Capabilities: The BQ25910YFFR supports high-efficiency fast charging, making it ideal for applications that require quick power delivery to lithium-ion batteries.
  • Integrated Power Path Management: This feature allows for simultaneous battery charging and system operation, ensuring that the device can be used even while it's being charged.
  • Advanced Battery Protection: The device includes multiple safety features to protect the battery from overcharging, overheating, and other potential risks.
  • Compact Design: With its small form factor, the BQ25910YFFR is perfect for space-constrained applications, allowing for more flexible design possibilities.
  • High Efficiency: The integrated circuit is designed for maximum energy efficiency, which helps extend battery life and reduces heat generation during operation.

Applications

The versatility of the BQ25910YFFR makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Power Banks
  • Other Portable Electronics

Technical Specifications

The BQ25910YFFR operates with a high level of precision, featuring an input voltage range that accommodates a variety of power sources. It also boasts a sophisticated charge voltage and current regulation system that ensures the safe and efficient charging of batteries.

For designers and engineers looking to incorporate fast charging in their next project, the BQ25910YFFR by Texas Instruments offers a reliable and high-performance solution. With its advanced technology and compact size, it stands out as a top choice for power management in portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2110 $57.4770
15+ $6.7373 $101.0595
23+ $6.5267 $150.1141
32+ $6.3162 $202.1184
41+ $6.1056 $250.3296
55+ $5.4740 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess