EN
  • EN
  • DE

10SQ040

Part No 10SQ040
Manufacturer HY ELECTRONIC CORP.
Catalog Hard To Find
Description SCHOTTKY BARRIER RECTIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer HY ELECTRONIC CORP.
Win Source Part Number 1121077-10SQ040
Manufacturer Homepage www.hygroup.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 10SQ040 CAD Model

Description

The 10SQ040 is a Schottky Barrier Rectifier manufactured by HY Electronic Corp. It is designed for high-efficiency rectification applications with a low forward voltage drop and fast switching speeds. This rectifier is commonly used in low-voltage, high-frequency inverters, free-wheeling, and polarity protection applications.

Applications

  • Switching Power Supplies: Used as a secondary rectifier in switching power supplies.
  • DC-DC Converters: Employed in DC-DC converters to improve efficiency.
  • Freewheeling Diodes: Functions as a freewheeling diode in inductive circuits.
  • Polarity Protection: Provides reverse polarity protection for sensitive electronic components.

Features

  • Schottky Barrier Rectifier: Offers a low forward voltage drop and fast switching speed.
  • High Surge Current Capability: Capable of withstanding high surge currents.
  • Low Power Loss: Minimizes power loss due to conduction and switching.
  • High Efficiency: Provides high efficiency in rectification applications.

Benefits

  • Increased Efficiency: Improves the overall efficiency of power conversion systems.
  • Reduced Heat Dissipation: Minimizes heat generation due to low forward voltage drop.
  • Enhanced Reliability: Provides reliable performance in demanding applications.
  • Faster Switching: Enables higher switching frequencies in power circuits.

Additional Details

The 10SQ040 is typically available in a through-hole or surface-mount package. Key electrical parameters include maximum repetitive reverse voltage (VRRM), average forward current (IF(AV)), and forward voltage (VF). For detailed specifications, performance graphs, and application guidelines, refer to the HY Electronic Corp. datasheet.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess