EN
  • EN
  • DE

BQ24153AYFFT

Part No BQ24153AYFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION CHARGER MGMT 20DSBGA / Switching Battery Charger Li-Ion/Li-Pol Packs 1250mA 3.5V to 4.44V 20-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 1.25A
Battery Pack Voltage 4.44V (Maximum)
Voltage Supply MAX 6V
Interface I2C
Operating Temperature Range -30°C ~ 85°C (TA)
Package 20-UFBGA, DSBGA
Manufacturer Package 20-DSBGA
Win Source Part Number 770295-BQ24153AYFFT
Popularity Medium
Supply and Demand Status Limited
Family Name bq24153A
Introduction Date November 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ24153AYFFT CAD Model

Description

Introducing the BQ24153AYFFT from Texas Instruments

The BQ24153AYFFT is a state-of-the-art single-cell, Li-ion battery charger tailored for space-limited, portable applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit (IC) is designed to deliver efficient, reliable, and fast charging for a wide range of consumer electronics.

This advanced battery management device offers a host of features that make it an ideal choice for designers looking to optimize the power performance of their products. With its compact footprint, the BQ24153AYFFT comes in a 20-bump, 2.50 mm x 2.50 mm, YFF package that is perfect for space-constrained applications.

Key Features of the BQ24153AYFFT:

  • High-Efficiency Charging: The IC supports up to 2-A charge rates, allowing for rapid battery charging, minimizing downtime for devices.
  • Power Path Management: It includes an intelligent power path management feature that ensures the system operates seamlessly when connected to a power source, providing instant system power-up even with a deeply discharged battery.
  • Integrated Power FETs: With internal power FETs, the BQ24153AYFFT reduces external component count, which helps in minimizing the design footprint and simplifying the overall design process.
  • Flexible Power Source: The device is compatible with USB and adapter power supplies, providing flexibility for various charging environments.
  • Thermal Regulation: To protect the battery and circuits, the IC features thermal regulation, which prevents overheating by automatically reducing charge current.
  • Charge Status Indicators: The BQ24153AYFFT includes status outputs that can be used to drive LEDs or communicate with host processors, providing real-time charge status to the user.

The BQ24153AYFFT is not only efficient but also designed with safety in mind. It comes with multiple safety features, including battery temperature monitoring, over-voltage protection, and under-voltage lockout, ensuring that devices operate safely under various conditions.

With its advanced charging capabilities and comprehensive protection features, the BQ24153AYFFT from Texas Instruments is an excellent choice for any application requiring efficient and safe battery management. Whether it's smartphones, tablets, or other portable devices, this IC helps extend battery life and enhances user experience with quick and secure charging.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5939 $53.1573
17+ $6.2309 $105.9253
25+ $6.0361 $150.9025
35+ $5.8414 $204.4490
45+ $5.6467 $254.1015
60+ $5.0626 $303.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess