EN
  • EN
  • DE

BQ24140YFFT

Part No BQ24140YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 30DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Charger IC Lithium Ion/Polymer 30-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting Surface Mount
Package 30-UFBGA, DSBGA
Case / Package 30-DSBGA
Family Name BQ24140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-BQ24140YFFTCT, 296-BQ24140YFFTDKR-ND, 296-32028-6, 296-32028-1, BQ24140YFFT-ND, 296-32028-2, 296-BQ24140YFFTTR, 296-32028-2-ND, 296-32028-1-ND, 296-BQ24140YFFTDKR
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864491-BQ24140YFFT
Ultra Librarian 3D Model Ultra Librarian BQ24140YFFT CAD Model

Description

Introducing the BQ24140YFFT from Texas Instruments

The BQ24140YFFT is a highly integrated battery charge controller from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced single-cell Li-Ion battery charger is designed to efficiently manage power for a wide range of portable devices. It offers a compact, flexible solution for charging applications and is housed in a small-footprint, 20-pin DSBGA package, making it ideal for space-constrained applications.

With its sophisticated power management capabilities, the BQ24140YFFT incorporates a synchronous switch-mode charge controller with integrated FETs, providing high efficiency and reduced heat dissipation during the charging process. The device supports a wide range of input voltages, from 4.3V to 24V, which makes it versatile for use with various power sources, including AC adapters, USB, and car chargers.

The BQ24140YFFT boasts a programmable charge current up to 2 A, allowing users to tailor the charging speed to the requirements of their specific battery. Furthermore, it features a programmable charge voltage with a high accuracy of ±0.5%, which is critical for maximizing battery life and performance. The charger also includes a battery temperature monitoring feature, which ensures safe charging by suspending charge if the battery becomes too hot or too cold.

Safety is a key concern when it comes to battery charging, and the BQ24140YFFT addresses this with multiple protection features. It includes over-voltage, over-current, and short-circuit protection, which safeguards the device and the battery from potential damage. Additionally, the charger has a charge termination feature based on minimum current, ensuring the battery is not overcharged.

TI's BQ24140YFFT also offers a status output that indicates the charging state, providing users with visual feedback on the charge progress. This feature can be used to drive an LED indicator or interface with a host microcontroller for more advanced battery management.

In summary, the BQ24140YFFT from Texas Instruments is a state-of-the-art battery charging solution that combines high efficiency, advanced charging control, and multiple safety features, all in a small package suitable for portable electronics. It is an excellent choice for engineers and designers looking to implement reliable battery charging in their applications.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8227 $53.0497
26+ $3.9571 $102.8846
40+ $3.8335 $153.3400
54+ $3.7098 $200.3292
70+ $3.5862 $251.0340
94+ $3.2152 $302.2288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess