EN
  • EN
  • DE

BQ24123RHLRG4

Part No BQ24123RHLRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description SINGLE-CHIP SWITCHMODE, LI-ION AND LI-POLYMER CHARGE-MANAGEMENT IC WITH ENHANCED EMI PERFORMANCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series bqSWITCHER
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1 ~ 3
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature
Charge Current - Max 2A
Battery Pack Voltage 8.4V
Voltage Supply MAX 16V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-VQFN (3.5x4.5)
Win Source Part Number 1154143-BQ24123RHLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24123
Introduction Date October 27, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24123RHLRG4 CAD Model

Description

Product Overview: BQ24123RHLRG4 from Texas Instruments

The BQ24123RHLRG4 is a highly integrated standalone synchronous switch-mode battery charge controller designed by Texas Instruments (TI), a leader in semiconductor solutions. This advanced charging device is suitable for a broad range of applications, particularly for portable devices requiring high-capacity battery management systems. With its compact and efficient design, the BQ24123RHLRG4 offers a versatile charging solution for lithium-ion and lithium-polymer batteries.

Key Features

  • Charge Control: The BQ24123RHLRG4 provides a comprehensive charge management system with pre-charge conditioning, fast charge control, and termination. Its advanced algorithm ensures the battery is charged efficiently and safely.
  • Synchronous Switching: Its synchronous switching technology enhances power efficiency and reduces heat generation, making it ideal for compact devices where thermal management is critical.
  • Programmable Parameters: Various charge parameters such as charge current, voltage, and termination threshold can be programmed according to specific battery requirements, providing a highly customizable charging experience.
  • Integrated Power FETs: The device includes high-side and low-side power MOSFETs, which simplifies the circuit design and reduces external component count.
  • Charge Status Indicators: It features charge status outputs that can be used to drive LEDs or communicate with a host processor to indicate the charging progress.
  • Protection Features: The BQ24123RHLRG4 is equipped with multiple protection features, including thermal regulation, over-voltage protection, and safety timers, to ensure the safety and longevity of the battery.

Applications

The versatility of the BQ24123RHLRG4 makes it suitable for a wide array of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Digital cameras and camcorders
  • Handheld gaming devices
  • Bluetooth headsets and accessories

In summary, the BQ24123RHLRG4 from Texas Instruments is an optimal solution for designers seeking a reliable, efficient, and flexible battery charging system. Its advanced features and high level of integration make it an excellent choice for powering the next generation of portable electronics.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3729 $52.4748
25+ $4.0962 $102.4050
38+ $3.9578 $150.3964
55+ $3.6810 $202.4550
71+ $3.5427 $251.5317
89+ $3.4043 $302.9827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess