EN
  • EN
  • DE

CBW321609U310

Part No CBW321609U310
Manufacturer Fenghua Electronics
Catalog Custom Parts (B - D)
Description Ferrite bead EMI-CBW1206 (321609) SMD Z= 31Ohm Rdc=0.08R Imax=3A 4k/roll Fenghua
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1117430-CBW321609U310
Categories Custom Parts
Manufacturer Fenghua Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBW321609U310 CAD Model

Description

The CBW321609U310 is a multilayer chip bead inductor manufactured by Fenghua Electronics. It's designed for impedance matching and filtering in various electronic circuits. This component is crucial for suppressing high-frequency noise and maintaining signal integrity.

Applications

  • Power supply lines: Used to filter noise in power circuits.
  • Signal lines: Helps to eliminate unwanted high-frequency interference in signal transmissions.
  • Consumer electronics: Found in devices like smartphones, tablets, and laptops for noise suppression.
  • Automotive electronics: Utilized in various automotive systems to filter electromagnetic interference (EMI).
  • Industrial control equipment: Employed in industrial machinery to improve the reliability of control systems.

Features

  • Multilayer structure: Provides high impedance over a broad frequency range.
  • Compact size: Allows for efficient use of board space.
  • High current handling capability: Suitable for use in power circuits with relatively high current flow.
  • Excellent solderability: Ensures reliable connection to the circuit board.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Noise reduction: Effectively suppresses high-frequency noise and EMI.
  • Improved signal integrity: Ensures clear and reliable signal transmission.
  • Enhanced circuit performance: Improves the overall performance and reliability of electronic devices.
  • Space saving: The small size of the component allows for compact designs.
  • Increased reliability: Reduces the risk of malfunction caused by noise or interference.

Technical Specifications

While precise specifications vary depending on the exact model, typical specifications include:

  • Size: 3.2 x 1.6 x 0.9 mm
  • Impedance @ 100MHz: (Specific value depends on the exact model variant) Typically around a few hundred Ohms.
  • DC Resistance (DCR): (Specific value depends on the exact model variant) Relatively low, typically less than 1 Ohm.
  • Rated Current: (Specific value depends on the exact model variant) Varies, but can be in the range of hundreds of milliamps to a few amps.

For precise electrical characteristics and detailed specifications, refer to the manufacturer's datasheet.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
AVX Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
AVX Corporation
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2,245+ $0.0223 $50.0635
5,465+ $0.0183 $100.0095
8,430+ $0.0178 $150.0540
11,630+ $0.0172 $200.0360
15,065+ $0.0166 $250.0790
20,135+ $0.0149 $300.0115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560,000 pieces
MOQ: 2245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess