EN
  • EN
  • DE

BQ24095DGQT

Part No BQ24095DGQT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR LI-ION/POL 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 1A
Battery Pack Voltage 4.35V
Maximum Supply Voltage 6.45V
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 1023833-BQ24095DGQT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24095DGQT CAD Model

Description

Introducing the BQ24095DGQT from Texas Instruments

The BQ24095DGQT is a state-of-the-art integrated charge management device designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This advanced chip is specifically tailored for portable applications and is part of Texas Instruments' extensive portfolio of power management solutions.

At the heart of the BQ24095DGQT's capabilities is its highly efficient charge management system, which is compatible with a wide range of battery chemistries, including Li-Ion and Li-Polymer. The device features a single-cell, 1.5A USB-friendly switch-mode charge management solution that allows for fast charging of batteries from a USB source or AC adapter.

Key Features of the BQ24095DGQT

  • High Efficiency: The BQ24095DGQT boasts a 3.5V to 17V input voltage range with up to 1.5A of charge current, providing an efficient charging solution for a variety of applications.
  • Charge Status Indicators: With built-in LEDs, the device offers real-time charge status indication, making it easy to monitor the charging process.
  • Flexible Power Management: The chip supports programmable termination, pre-charge, and fast charge currents, allowing for customizable charging profiles tailored to specific battery requirements.
  • Thermal Regulation: To ensure safety and reliability, the BQ24095DGQT incorporates thermal regulation to prevent overheating during the charging process.
  • Integrated Safety Features: The device includes a range of safety features such as over-voltage protection, under-voltage lockout, and a timer for charge termination to protect both the battery and the circuit.

This highly integrated solution is presented in a compact 10-pin VSON package, making it ideal for space-constrained applications. The BQ24095DGQT is not only designed to simplify the system design but also to minimize external component count, which can help reduce overall system cost and complexity.

Whether you're developing portable consumer electronics, such as smartphones and tablets, or looking for a reliable power solution for handheld industrial devices, the BQ24095DGQT from Texas Instruments offers the performance, flexibility, and reliability needed to meet the demands of modern rechargeable battery technology.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1079 $55.3950
100+ $1.0378 $103.7800
150+ $1.0028 $150.4200
215+ $0.9326 $200.5090
280+ $0.8976 $251.3280
350+ $0.8625 $301.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,270 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess