Product Overview: Texas Instruments BQ24031RHLRG4
The Texas Instruments BQ24031RHLRG4 is a highly integrated and efficient solution for battery charging and power management. Designed to cater to the needs of modern portable electronics, this advanced single-cell Li-Ion battery charger simplifies the task of integrating power management into applications such as smartphones, tablets, digital cameras, and other USB-powered devices.
Key Features
- Charge Management: The BQ24031RHLRG4 offers a complete charge management system that includes pre-conditioning, fast charging, and termination algorithms to ensure the battery is charged safely and efficiently.
- Power Flexibility: It supports both USB and AC adapter power inputs, automatically adapting to the available power source.
- Programmable Charging Parameters: With programmable charge current and voltage settings, the device can be tailored to the specifications of various Li-Ion batteries.
- Integrated Power FET: An integrated power FET and current sensor streamline the design by reducing external component count.
- Thermal Regulation: The device features thermal regulation to protect against overheating during fast charging.
- Status Indicators: LED status indicators provide visual feedback on the charging process and fault conditions.
Technical Specifications
The BQ24031RHLRG4 operates over a wide input voltage range and is capable of delivering up to 1.5 A of continuous charge current. Its high level of integration offers a compact footprint, making it ideal for space-constrained applications. The device comes in a 20-VQFN (RHL) package and is characterized for operation from –40°C to 85°C, making it suitable for a wide range of environments and applications.
Applications
Thanks to its versatility and comprehensive feature set, the BQ24031RHLRG4 is an excellent choice for designers looking to implement efficient charging solutions in their portable electronics. Its ability to handle various power sources and provide safe charging for Li-Ion batteries makes it an indispensable component in the development of consumer electronics.
Overall, the BQ24031RHLRG4 is a testament to Texas Instruments' commitment to providing innovative, robust, and easy-to-use power management solutions that meet the evolving demands of technology today.