Product Overview: Texas Instruments BQ24003RGWR
The Texas Instruments BQ24003RGWR is a highly integrated and efficient solution for lithium-ion battery charging and power management. This advanced device is designed to cater to the needs of a wide range of portable applications, ensuring that batteries are charged safely, quickly, and efficiently. The BQ24003RGWR is housed in a compact VQFN-20 package, making it suitable for space-constrained designs.
Key Features
- Charge Management: The BQ24003RGWR offers a complete charge management system that supports both single-cell Li-ion and Li-polymer batteries. Its autonomous charge control minimizes user intervention, simplifying the integration into portable devices.
- High Efficiency: With an integrated synchronous fixed-frequency PWM controller operating at 1.1MHz, the device ensures efficient power conversion, which is critical for maximizing battery life and minimizing heat generation.
- Programmable Charge Parameters: Users can program charge parameters such as charge current and voltage, allowing for customization to match specific battery requirements. This flexibility ensures optimal charging for a variety of battery chemistries and capacities.
- Protection Features: The BQ24003RGWR incorporates multiple safety features, including thermal regulation, overcharge protection, and a timer for charge termination. These features help to preserve battery integrity and ensure safe operation over the product's lifetime.
- Power Path Management: The integrated power path management allows the system to be powered from the USB port or adapter even while the battery is charging, ensuring uninterrupted operation of the device.
Applications
The BQ24003RGWR is ideal for a variety of portable devices such as smartphones, tablets, digital cameras, and other USB-powered gadgets. Its efficiency and programmability make it a preferred choice for designers looking to optimize the power management system within their products.
Technical Specifications
- Input Voltage Range: 4.35V to 6.5V
- Charge Current: Programmable up to 1.5A
- Battery Voltage: Programmable up to 4.2V
- Operating Temperature Range: -40°C to 85°C
- Package: 20-pin VQFN (3.5x4.5 mm)
With the BQ24003RGWR, Texas Instruments continues its legacy of providing innovative, reliable, and high-performance integrated circuits. Whether for personal use or industrial applications, this power management IC stands out for its versatility, efficiency, and safety features.