EN
  • EN
  • DE

BQ2164B-011

Part No BQ2164B-011
Manufacturer Texas Instruments
Catalog Specialized ICs
Description BQ2164B-011 - NICD OR NIMH GAS G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 13
HTSUS 0000.00.0000
Win Source Part Number 1342424-BQ2164B-011
Ultra Librarian 3D Model Ultra Librarian BQ2164B-011 CAD Model

Description

The BQ2164B-011 is a state-of-the-art battery management device from Texas Instruments, designed to cater to the demanding needs of modern portable electronics. This advanced integrated circuit is engineered to provide precise battery monitoring and is an essential component for ensuring the longevity and reliability of battery-powered devices.

Key Features

  • High-Precision Monitoring: The BQ2164B-011 offers high-accuracy voltage and current measurement capabilities, ensuring that the battery status is monitored with exceptional precision.
  • Advanced Battery Protection: This device includes multiple protection features such as overcharge, over-discharge, short-circuit, and over-current protection, safeguarding the battery and the device it powers.
  • Smart Communication: Equipped with a sophisticated communication interface, the BQ2164B-011 can be seamlessly integrated into system designs, allowing for real-time battery status updates and facilitating smart power management.
  • Low Power Consumption: Designed to be energy-efficient, the BQ2164B-011 consumes minimal power, which is crucial for maximizing battery life in portable applications.
  • Compact Form Factor: Its small footprint makes it an ideal choice for space-constrained applications, enabling designers to create sleek, compact devices without compromising on battery management functionalities.

Applications

The versatility of the BQ2164B-011 makes it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wireless Headphones and Earbuds
  • Wearable Technology
  • Medical and Healthcare Devices

Technical Specifications

For detailed technical specifications, please refer to the BQ2164B-011 datasheet provided by Texas Instruments, which includes information on electrical characteristics, pin configurations, and operating conditions.

With its robust feature set and Texas Instruments' renowned quality and reliability, the BQ2164B-011 is an excellent choice for designers looking to incorporate sophisticated battery management into their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess