EN
  • EN
  • DE

BQ21120RTWR

Part No BQ21120RTWR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1381604-BQ21120RTWR
Ultra Librarian 3D Model Ultra Librarian BQ21120RTWR CAD Model

Description

Product Overview: BQ21120RTWR

The BQ21120RTWR is a highly integrated battery management solution from Texas Instruments, designed for the efficient charging and protection of single-cell lithium-ion or lithium-polymer batteries. This advanced chip is housed in a compact WQFN-24 package, making it ideal for space-constrained applications such as portable electronics, wearables, and Internet of Things (IoT) devices.

Key Features

  • Advanced Battery Charging: The BQ21120RTWR supports multiple charging phases, including preconditioning, constant current, and constant voltage phases, to ensure a safe and efficient charging process.
  • High-Accuracy Voltage Regulation: The device provides accurate voltage regulation, typically within ±0.5% at room temperature, which is crucial for maximizing battery life and performance.
  • Integrated Power FETs: With built-in power FETs, the BQ21120RTWR simplifies the design and reduces external component count, contributing to a more compact and reliable end product.
  • Thermal Management: The chip includes temperature sensing and protection features that prevent charging in extreme temperature conditions, thereby ensuring the safety and longevity of the battery.
  • LED Charge Status Indicator: An integrated LED driver provides visual feedback on the charging status, which enhances the user interface of the end device.
  • Power Path Management: The BQ21120RTWR supports power path management, allowing the system to be powered directly from the input source while simultaneously charging the battery.

Protection Features

The device incorporates a suite of protection features to safeguard the battery and the system, including overvoltage, undervoltage, overcurrent, and short-circuit protection. Additionally, it features a battery temperature monitoring function that suspends charging if unsafe temperatures are detected.

Applications

The BQ21120RTWR is versatile and can be used across a wide range of applications. It is particularly well-suited for portable devices such as smartphones, tablets, digital cameras, and Bluetooth headsets, as well as for medical and health-related devices that require reliable and efficient battery management.

Conclusion

With its comprehensive feature set and compact form factor, the BQ21120RTWR from Texas Instruments represents a state-of-the-art solution for designers seeking to incorporate efficient battery management into their products. Its advanced charging capabilities, protection features, and power path management make it a smart choice for a myriad of modern electronic devices.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess