EN
  • EN
  • DE

BQ2057PDGKRG4

Part No BQ2057PDGKRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charger IC Lithium Ion/Polymer 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -20°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name BQ2057
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864479-BQ2057PDGKRG4
Ultra Librarian 3D Model Ultra Librarian BQ2057PDGKRG4 CAD Model

Description

Introducing the BQ2057PDGKRG4 from Texas Instruments

The BQ2057PDGKRG4 is a state-of-the-art battery charge management device from the renowned semiconductor manufacturer, Texas Instruments. Designed for precision, this advanced integrated circuit (IC) is specifically tailored to enhance the performance and reliability of single-cell Li-Ion or Lithium-Polymer powered systems.

This sophisticated IC is engineered to optimize charging while offering a multitude of safety features to protect the longevity and integrity of your battery. The BQ2057PDGKRG4 implements a constant-current/constant-voltage charge algorithm with selectable preconditioning and charge termination. The charging process is carefully managed to ensure that batteries are charged efficiently and safely, maximizing their operational life and minimizing charge times.

The device comes in a compact 8-pin VSSOP (DGK) package, making it an ideal choice for space-constrained applications. With its wide input voltage range and low power consumption, the BQ2057PDGKRG4 can be seamlessly integrated into portable electronics, such as smartphones, tablets, digital cameras, and other USB-powered gadgets.

Key features of the BQ2057PDGKRG4 include:

  • High-Accuracy Voltage and Current Regulation
  • Automatic Preconditioning of Deeply Discharged Batteries
  • Status Outputs for LED or Host Processor Indication
  • Automatic Recharge Feature
  • Thermal Regulation to Maximize Charge Rate Without Risk of Overheating
  • Under-Voltage Lockout (UVLO)
  • Charge Safety Timers for Added Protection

With its robust design and comprehensive feature set, the BQ2057PDGKRG4 ensures a safe and rapid charging solution, making it an indispensable component for developers and manufacturers looking to incorporate reliable power management into their designs. Texas Instruments' commitment to quality means you can rely on the BQ2057PDGKRG4 for consistent performance and endurance in your battery charging applications.

Whether you're designing consumer electronics, portable medical devices, or any application requiring efficient power management, the BQ2057PDGKRG4 provides the precision and control necessary to keep your devices powered and ready for use.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess