EN
  • EN
  • DE

BQ27510DRZT

Part No BQ27510DRZT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LI-ION 12-SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tape & Reel
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-VFDFN Exposed Pad
Supplier Device Package 12-SON (2.5x4)
Base Product Number BQ27510
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571566-BQ27510DRZT
Ultra Librarian 3D Model Ultra Librarian BQ27510DRZT CAD Model

Description

The BQ27510DRZT from Texas Instruments is a state-of-the-art battery fuel gauge integrated circuit designed to provide accurate monitoring of single-cell lithium-ion (Li-ion) and lithium-polymer (Li-Poly) battery packs. This advanced fuel gauge is part of Texas Instruments' Battery Management Solutions and is housed in a compact, surface-mount package, making it an ideal choice for space-constrained applications.

Key Features

  • System-Side Impedance Track™ Technology: The BQ27510DRZT utilizes TI's proprietary Impedance Track algorithm which provides high-accuracy fuel gauging. This technology allows the device to report remaining battery capacity and state-of-charge (SOC) with unparalleled precision.
  • Low Power Consumption: Designed for efficiency, the BQ27510DRZT offers low quiescent current, which is crucial for maximizing battery runtime in portable devices.
  • Single-Cell Operation: This fuel gauge is optimized for single-cell battery packs, which are commonly used in smartphones, digital cameras, and other portable electronics.
  • Microcontroller Interface: The device communicates with the host system via an I2C-compatible interface, facilitating easy integration into a wide range of applications.
  • Automatic Cell Balancing: The BQ27510DRZT supports automatic cell balancing, which helps to extend the life of the battery pack by ensuring that all cells are charged evenly.

Applications

The versatility of the BQ27510DRZT makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld Gaming Devices
  • Bluetooth Headsets and Speakers
  • Wearable Technology

Whether you're developing a new portable device or looking to improve the battery management system of an existing product, the BQ27510DRZT offers a reliable and accurate solution for battery fuel gauging. With its advanced features and proven technology from Texas Instruments, it stands out as a top choice for designers and engineers aiming to enhance user experience by providing precise battery level information.

You May Also Be Interested in

Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9772 $54.8860
12+ $9.0070 $108.0840
18+ $8.7255 $157.0590
24+ $8.4440 $202.6560
31+ $8.1626 $253.0406
41+ $7.3182 $300.0462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,410 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess