EN
  • EN
  • DE

BQ2016DBQG4

Part No BQ2016DBQG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE MULT 28SSOP/QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tube
Product Status Discontinued
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Interface HDQ
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-SSOP
Base Product Number BQ2016
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571324-BQ2016DBQG4
Ultra Librarian 3D Model Ultra Librarian BQ2016DBQG4 CAD Model

Description

The BQ2016DBQG4 is a high-performance integrated circuit (IC) from Texas Instruments, designed for advanced battery management in portable and stationary applications. This sophisticated IC is engineered to provide precise fuel gauging for single-cell Li-Ion batteries, which are commonly used in a wide range of electronic devices such as smartphones, laptops, digital cameras, and more.

Key Features

  • Accurate Fuel Gauging: The BQ2016DBQG4 employs an advanced algorithm to accurately measure the remaining battery capacity, providing users with reliable information on battery usage and remaining runtime.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power draw, thereby extending the overall battery life of the host device.
  • Easy Integration: This IC is available in a compact, surface-mount package, making it easy to integrate into various circuit board designs without consuming excessive space.
  • Communication Interface: It includes an I2C interface, allowing for seamless communication with the host processor for data exchange and control.
  • Temperature Measurement: The BQ2016DBQG4 is capable of monitoring the battery temperature, which is crucial for maintaining optimal battery health and preventing overheating.

Applications

The versatility of the BQ2016DBQG4 makes it suitable for a broad range of applications, including:

  • Portable consumer electronics
  • Handheld devices
  • Medical equipment
  • Wireless communication devices
  • Energy storage systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the BQ2016DBQG4 is no exception. It is built to meet the rigorous standards set by the industry, ensuring performance and durability in even the most demanding conditions.

Support and Resources

Customers can access a wealth of support and resources from Texas Instruments, including detailed datasheets, application notes, and design tools. This support helps designers and engineers to quickly implement the BQ2016DBQG4 into their projects, reducing development time and accelerating time-to-market.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9042 $65.7126
6+ $17.9727 $107.8362
9+ $17.4111 $156.6999
12+ $16.8494 $202.1928
16+ $16.2878 $260.6048
21+ $14.6028 $306.6588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess